Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.27
|
No stock
|
Buy Now | |
RS Americas
from US$0.22
|
25
in stock
|
Buy Now | |
Newark Electronics
from US$0.26
|
-
|
Buy Now | |
Future Electronics
from US$0.23
|
-
|
Buy Now | |
Avnet America
from US$0.18
|
-
|
Buy Now | |
element14
from US$0.23
|
-
|
Buy Now | |
Sager
from US$0.21
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Internal Diameter | - |
---|---|
External Diameter | 15.875mm |
Fastener Material | Stainless Steel |
Thread Size - Metric | - |
Product Range | - |
Non-Turn Washer For Use With Multi Deck Rotary Switches | Grayhill SHH694-5 | RS Americas |
Washer, Non-Turn, 0.625In, Sst | Newark Electronics |
Switch Hardware WASHER,NON-TURN | Future Electronics |
Switch Access Rotary Switch Washer | Avnet America |
WASHER, NON-TURN, 0.625IN, SST | element14 |
Where can I find additional details, specifications and documents for a SHH694-5?
Additional datasheets, footprints and schematics for SHH694-5 are listed on our Part Details page. You can also find images and similar parts to SHH694-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SHH694-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SHH694-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SHH694-5 fall under?
The SHH694-5 is listed under Tools & Maintenance > Ironmongery Screws & Fittings > Screws Nails & Fixings.
Can I view similar or alternative parts?
You can view similar parts to SHH694-5 when available in the Screws Nails & Fixings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SHH694-5 you can contact the distributor directly for product support, shipping queries etc.
Is the SHH694-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SHH694-5 have stock available?
Authorised distributors including RS Americas, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for SHH694-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SHH694-5 often in real-time on the comparison pages.
What if I can't find stock of SHH694-5?
You can fill out our help required form which you can use to request a quote for SHH694-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.