Miscellaneous Washers
Parts from Miscellaneous Washers Category
TRAPNUT FASTENER, STAINLESS STEEL; Internal Diameter:-; External Diameter:-; Fastener Material:Stainless Steel; Thread Size - Metric:-; Product Range:- RoHS Compliant: Yes
WASHER, BRASS, 9.1MM, 13MM; Internal Diameter:9.1mm; External Diameter:13mm; Fastener Material:Brass; Thread Size - Metric:-; Product Range:- RoHS Compliant: Yes
WASHER, BRASS, 15.2MM, 20MM; Internal Diameter:15.2mm; External Diameter:20mm; Fastener Material:Brass; Thread Size - Metric:-; Product Range:- RoHS Compliant: Yes
LOCK WASHER; Internal Diameter:5.1mm; External Diameter:7.7mm; Fastener Material:-; Thread Size - Metric:-; Product Range:-; Inner Diameter:5.1mm; Outer Diameter:7.7mm RoHS Compliant: Yes