Status: | Unknown |
---|---|
Series: | SH Series |
RoHS: | Unknown |
Inductance | 7.5µH |
---|---|
Rated Current | 3A |
Product Range | SH Series |
SVHC | No SVHC (27-Jun-2018) |
Common Mode Choke Ni-Zn 7.5uH Power | RS |
Filter, CMC Troid, Ni-Zn, 7.5uH, TH UL94 V-0,SH | KEMET SH-302 | RS Americas |
Status: | Unknown |
---|---|
Series: | SH Series |
RoHS: | Unknown |
Inductance | 7.5µH |
---|---|
Rated Current | 3A |
Product Range | SH Series |
SVHC | No SVHC (07-Jul-2017) |
Core Material | Ferrite |
DC Current Max | 3A |
DC Current Rating | 3A |
DC Resistance Max | 0.026ohm |
Inductor Case Style | Through Hole |
Inductor Type | Common / Asymmetrical |
Insulation Resistance | 10Mohm |
No. of Pins | 4Pins |
Operating Temperature Max | 80°C |
Operating Temperature Min | -25°C |
Test Voltage | 600V |
Voltage Rating V DC | 150V |
Status: | Unknown |
---|---|
Series: | SH Series |
RoHS: | Compliant |
Inductance | 7.5µH |
---|---|
Rated Current | 3A |
Product Range | SH Series |
Case Dimensions | 12.5mm x 10mm x 12mm |
Core Material | Ferrite |
DC Current Max | 3A |
DC Current Rating | 3A |
DC Resistance Max | 0.026ohm |
No. of Pins | 4 |
RoHS Compliant | Yes |
CHOKE, COMMON MODE, 2X7.5UH | element14 |
Inductor, 7.5Uh, 3A | Newark Electronics |
Where can I find additional details, specifications and documents for a SH-302?
Additional datasheets, footprints and schematics for SH-302 are listed on our Part Details page. You can also find images and similar parts to SH-302 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SH-302 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SH-302 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SH-302 fall under?
The SH-302 is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to SH-302 when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SH-302 you can contact the distributor directly for product support, shipping queries etc.
Is the SH-302 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SH-302 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, RS and RS Americas have stock available or on a lead time for SH-302.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SH-302 often in real-time on the comparison pages.
What if I can't find stock of SH-302?
You can fill out our help required form which you can use to request a quote for SH-302 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.