Common Mode Chokes / Filters
Category Selection
View Parts from CategoryParts from Common Mode Chokes / Filters Category
COMMON MODE CHOKE, 25MH, 2A, RAD LEAD; Inductance:25mH; Rated Current:2A; Product Range:SCR Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
COMMON MODE CHOKE, 850UH, 35A, RAD LEAD; Inductance:850µH; Rated Current:35A; Product Range:SCR38 Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
COMMON MODE CHOKE, 1.6MH, 35A, RAD LEAD; Inductance:1.6mH; Rated Current:35A; Product Range:SCR47 Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
COMMON MODE CHOKE, 800UH, 40A, RAD LEAD; Inductance:800µH; Rated Current:40A; Product Range:SCR47 Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
CHOKE, COMMON MODE, 2X6.8MH, 3.2A; Inductance:6.8mH; Rated Current:3.2A; Product Range:B82734R Series; SVHC:No SVHC (27-Jun-2018); Climatic Category:40/125/56; Core Material:Ferrite; DC Current Max:3.2A; DC Current Rating:3.2A; DC RoHS Compliant: Yes
FILTER, COMMON MODE CHOKE, 1.2MH, 3A; Inductance:1.2mH; Rated Current:3A; Product Range:B82722J Series; SVHC:No SVHC (27-Jun-2018); Approval Category:VDE 565-2; Climatic Category:40/125/56; Core Material:Ferrite; DC Current Max:3A; RoHS Compliant: Yes
CHOKE, COMMON MODE, 2X27MH, 1.0A; Inductance:27mH; Rated Current:1A; Product Range:B82723J Series; SVHC:No SVHC (27-Jun-2018); Approval Category:VDE 565-2; Climatic Category:40/125/56; Core Material:Ferrite; DC Current Max:1A; DC RoHS Compliant: Yes
CHOKE, COMMON MODE, 2X5.6MH, 2.0A; Inductance:5.6mH; Rated Current:2A; Product Range:B82723J Series; SVHC:No SVHC (27-Jun-2018); Approval Category:VDE 565-2; Climatic Category:40/125/56; Core Material:Ferrite; DC Current Max:2A; DC RoHS Compliant: Yes
CHOKE, COMMON MODE, 2X2.7MH, 4.0A; Inductance:2.7mH; Rated Current:4A; Product Range:B82723J Series; SVHC:No SVHC (27-Jun-2018); Approval Category:VDE 565-2; Climatic Category:40/125/56; Core Material:Ferrite; DC Current Max:4A; DC RoHS Compliant: Yes
CHOKE, COMMON MODE, 2X1.8MH, 10.0A; Inductance:1.8mH; Rated Current:10A; Product Range:B82725A Series; SVHC:No SVHC (27-Jun-2018); Approval Category:VDE 565-2; Climatic Category:40/125/56; Core Material:Ferrite; DC Current Max:10A; RoHS Compliant: Yes
FILTER, POWER LINE, 8A, 250V, RADIAL; Inductance:2.7mH; Rated Current:8A; Product Range:B82725A Series; SVHC:No SVHC (27-Jun-2018); Approval Category:VDE 565-2; Climatic Category:40/125/56; Core Material:Ferrite; DC Current Max:8A; RoHS Compliant: Yes
CHOKE, COMMON MODE, 2X3.3MH, 2.2A; Inductance:3.3mH; Rated Current:2.2A; Product Range:B82732R Series; SVHC:No SVHC (27-Jun-2018); Climatic Category:40/125/56; Core Material:Ferrite; DC Current Max:2.2A; DC Current Rating:2.2A; DC RoHS Compliant: Yes
CHOKE, COMMON MODE, 2X15MH, 2.3A; Inductance:15mH; Rated Current:2.3A; Product Range:B82734R Series; SVHC:No SVHC (27-Jun-2018); Climatic Category:40/125/56; Core Material:Ferrite; DC Current Max:2.3A; DC Current Rating:2.3A; DC RoHS Compliant: Yes
CHOKE, COMMON MODE, 2X10MH, 2.6A; Inductance:10mH; Rated Current:2.6A; Product Range:EPSON - B82734R Series; SVHC:No SVHC (27-Jun-2018); Climatic Category:40/125/56; Core Material:Ferrite; DC Current Max:2.6A; DC Current Rating:2.6A;RoHS Compliant: Yes
CHOKE, COMMON MODE, 2X6.8MH, 1.2A; Inductance:6.8mH; Rated Current:1.2A; Product Range:B82721K Series; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes
FILTER, COMMON MODE CHOKE, 400UH, 3.6A; Inductance:400µH; Rated Current:3.6A; Product Range:B82721K Series; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes
CHOKE, COMMON MODE, 2X27MH, 1.4A; Inductance:27mH; Rated Current:1.4A; Product Range:B82724J Series; SVHC:No SVHC (27-Jun-2018); Approval Category:VDE 565-2; Climatic Category:40/125/56; Core Material:Ferrite; DC Current Max:1.4A; DCRoHS Compliant: Yes
CHOKE, 2.55MH, 2A, +15%; Inductance:2.55mH; Rated Current:2A; Product Range:7100 Series; Case Dimensions:15.24mm x 11.43mm; Core Material:Ferrite; DC Current Max:2A; DC Current Rating:2A; DC Resistance Max:0.075ohm; No. of Pins:4PinsRoHS Compliant: Yes