Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Diode Configuration | Single |
---|---|
Repetitive Reverse Voltage Vrrm Max | 50V |
Forward Current If(AV) | 1A |
Forward Voltage VF Max | 700mV |
Forward Surge Current Ifsm Max | 30A |
Operating Temperature Max | 150°C |
Diode Case Style | DO-213AB |
RoHS Compliant | Yes |
Rectifier Diode,schottky,50V V(Rrm),do-213Ab |Vishay SGL41-50-E3/97 | Newark Electronics |
Diode Schottky 50V 1A 2-Pin DO-213AB T/R | Avnet America |
1.0A 50V SKY DO213AB | TTI Europe |
Where can I find additional details, specifications and documents for a SGL41-50-E3/97.?
Additional datasheets, footprints and schematics for SGL41-50-E3/97. are listed on our Part Details page. You can also find images and similar parts to SGL41-50-E3/97. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SGL41-50-E3/97. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SGL41-50-E3/97. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SGL41-50-E3/97. fall under?
The SGL41-50-E3/97. is listed under Semiconductors - Discretes > Diodes > Schottky Diodes > Small Signal Schottky Diodes.
Can I view similar or alternative parts?
You can view similar parts to SGL41-50-E3/97. when available in the Small Signal Schottky Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SGL41-50-E3/97. you can contact the distributor directly for product support, shipping queries etc.
Is the SGL41-50-E3/97. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SGL41-50-E3/97. have stock available?
Authorised distributors including Newark Electronics, Avnet America and TTI Europe have stock available or on a lead time for SGL41-50-E3/97..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SGL41-50-E3/97. often in real-time on the comparison pages.
What if I can't find stock of SGL41-50-E3/97.?
You can fill out our help required form which you can use to request a quote for SGL41-50-E3/97. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.