Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$484.34
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$590.82
|
No stock
|
Buy Now | |
TE Store
from US$678.08
|
24
in stock
|
Buy Now | |
RS Americas
from US$653.16
|
5
in stock
|
Buy Now | |
Sager
from US$613.49
|
3
in stock
|
Buy Now | |
Newark Electronics
from US$509.45
|
-
|
Buy Now | |
Future Electronics
from US$690.19
|
-
|
Buy Now | |
Avnet America
from US$542.94
|
-
|
Buy Now | |
element14
from US$823.52
|
-
|
Buy Now | |
TTI Europe
from US$561.08
|
-
|
Buy Now | |
Richardson RFPD
from US$484.34
|
-
|
Buy Now |
Housing Material | Polycarbonate + Stainless Mounting Bracket |
---|---|
Hazardous Area Approvals | No |
IP Rating | IP67 |
Resolution | Continuous Analogmm |
Repeatability | .02% of FS |
Measuring Cable | Nylon-Coated Stainless Steel |
Accuracy | .35% of FS |
Full Stroke Ranges | 2032mm, 80in |
Encoder Drive | No |
Product Type | SG Series String Pots |
Output Signal | 4 – 20 mA, 0 – 10 VDC |
Operating Temperature Range | 0 – 160°F, -18 – 71°C |
STRING POT, 80 INCH RANGE Position Sensor Product Type: SG Series String Pots Full Stroke Range: 2032 mm Full Stroke Range: 80 in Accuracy: ±.35 % of FS Repeatability: .02 % of FS SG Series String Pots 2032 mm 80" ±.35 % of FS | String Pots 4 – 20 Ma | Sg Series | Part Number: SGD-80-3 | Internal Number: SGD-80-3 | TE Connectivity | TE Store |
Cable Actuated String Pot, 80 in Range, 4-20mA, 0-10VDC Output, IP67, SGD Series | TE Connectivity SGD-80-3 | RS Americas |
Industrial Motion & Position Sensors String Pot 80 (2m) 4-20mA/0-10V O IP67 | Sager |
Compact Mid-Range String Pot | Avnet America |
STRING POT 80 INCH RANGE | TTI Europe |
POSITION SENSORS | Richardson RFPD |
POSITION SENSOR, 40VDC | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage DC Min | 8V |
---|---|
Supply Voltage DC Max | 40V |
Sensor Housing | Flange Mount |
No. of Pins | 4 Pin, 4Pins |
Output Current | 20mA |
Operating Magnetic Force Min | 10G |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Track Length | 2032mm |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Supply Voltage DC Min | 8V |
---|---|
Supply Voltage DC Max | 40V |
Sensor Housing | Flange Mount |
No. of Pins | 4 Pin |
Output Current | 20mA |
Operating Magnetic Force Min | 10G |
SVHC | No SVHC (07-Jul-2017) |
RoHS Compliant | Yes |
Sensor, Cable Extender, 0.35%fs | Newark Electronics |
Where can I find additional details, specifications and documents for a SGD-80-3?
Additional datasheets, footprints and schematics for SGD-80-3 are listed on our Part Details page. You can also find images and similar parts to SGD-80-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SGD-80-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SGD-80-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SGD-80-3 fall under?
The SGD-80-3 is listed under Sensors > Position Sensors > Potentiometric Sensors > Cable Actuated Position Sensors.
Can I view similar or alternative parts?
You can view similar parts to SGD-80-3 when available in the Cable Actuated Position Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SGD-80-3 you can contact the distributor directly for product support, shipping queries etc.
Is the SGD-80-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SGD-80-3 have stock available?
Authorised distributors including TE Store, RS Americas, Sager, Newark Electronics and Future Electronics have stock available or on a lead time for SGD-80-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SGD-80-3 often in real-time on the comparison pages.
What if I can't find stock of SGD-80-3?
You can fill out our help required form which you can use to request a quote for SGD-80-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.