Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$368.04
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$451.32
|
No stock
|
Buy Now | |
Newark Electronics
from US$479.82
|
-
|
Buy Now | |
Future Electronics
from US$458.91
|
-
|
Buy Now | |
Avnet America
from US$412.58
|
-
|
Buy Now | |
RS Americas
from US$464.52
|
-
|
Buy Now | |
element14
from US$495.39
|
-
|
Buy Now | |
TTI Europe
from US$448.27
|
-
|
Buy Now | |
Richardson RFPD
from US$368.04
|
-
|
Buy Now | |
TE Store
from US$515.26
|
-
|
Buy Now | |
Sager
from US$466.19
|
-
|
Buy Now |
Housing Material | Polycarbonate + Stainless Mounting Bracket |
---|---|
IP Rating | IP50 |
Hazardous Area Approvals | No |
Resolution | Continuous Analogmm |
Repeatability | .02% of FS |
Encoder Drive | No |
Measuring Cable | Nylon-Coated Stainless Steel |
Full Stroke Ranges | 2032mm, 80in |
Accuracy | .35% of FS |
Product Type | SG Series String Pots |
Output Signal | Voltage Divider (Potentiometric) |
Operating Temperature Range | -40 – 160°F, -40 – 71°C |
Position Sensor, Flange Mount, 30Vdc Rohs Compliant: Yes |Te Connectivity SG1-80-2 | Newark Electronics |
Compact Mid-Range String Pot | Avnet America |
Sensor | RS Americas |
POSITION SENSOR, FLANGE MOUNT, 30VDC | element14 |
STRING POT 80 INCH RANGE | TTI Europe |
POSITION SENSORS | Richardson RFPD |
STRING POT, 80 INCH RANGE Position Sensor Product Type: SG Series String Pots Full Stroke Range: 2032 mm Full Stroke Range: 80 in Accuracy: ±.35 % of FS Repeatability: .02 % of FS SG Series String Pots 2032 mm 80" ±.35 % of FS | String Pots - Sg1 | Part Number: SG1-80-2 | Internal Number: SG1-80-2 | TE Connectivity | TE Store |
Industrial Motion & Position Sensors String Pot 80 (2m) 10K ohm Pigtail IP67 | Sager |
Where can I find additional details, specifications and documents for a SG1-80-2?
Additional datasheets, footprints and schematics for SG1-80-2 are listed on our Part Details page. You can also find images and similar parts to SG1-80-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SG1-80-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SG1-80-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SG1-80-2 fall under?
The SG1-80-2 is listed under Sensors > Position Sensors > Potentiometric Sensors > Cable Actuated Position Sensors.
Can I view similar or alternative parts?
You can view similar parts to SG1-80-2 when available in the Cable Actuated Position Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SG1-80-2 you can contact the distributor directly for product support, shipping queries etc.
Is the SG1-80-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SG1-80-2 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for SG1-80-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SG1-80-2 often in real-time on the comparison pages.
What if I can't find stock of SG1-80-2?
You can fill out our help required form which you can use to request a quote for SG1-80-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.