Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.18
|
2,053
in stock
|
Buy Now | |
Future Electronics
from US$0.11
|
30,000
in stock
|
Buy Now | |
element14
from US$0.14
|
2,053
in stock
|
Buy Now | |
Farnell
from US$0.13
|
2,053
in stock
|
Buy Now | |
Avnet Silica
-
|
21,000
in stock
|
Buy Now | |
Avnet America
from US$0.07
|
-
|
Buy Now | |
Avnet Asia
from US$0.22
|
-
|
Buy Now |
Diode Configuration | Single |
---|---|
Repetitive Reverse Voltage Vrrm Max | 40V |
Forward Current If(AV) | 200mA |
Forward Voltage VF Max | 600mV |
Forward Surge Current Ifsm Max | - |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Diode Configuration | Single |
---|---|
Repetitive Reverse Voltage Vrrm Max | 30V |
Forward Current If(AV) | 200mA |
Forward Voltage VF Max | 575mV |
Operating Temperature Max | 125°C |
Diode Case Style | DFN |
No. of Pins | 2Pins |
RoHS Compliant | No |
SDM20U30LP Series 30 V 200 mA Surface Mount Schottky Barrier Diode -X1-DFN1006-2 | Future Electronics |
Schottky Rectifier, 30V, 0.2A Rohs Compliant: Yes |Diodes Inc. SDM20U30LP-7 | Newark Electronics |
SCHOTTKY RECTIFIER, 30V, 0.2A | element14 |
Diode Schottky 30V 0.2A 2-Pin DFN T/R | Avnet Silica |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Diode Configuration | Single |
---|---|
Repetitive Reverse Voltage Vrrm Max | 40V |
Forward Current If(AV) | 200mA |
Forward Voltage VF Max | 600mV |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a SDM20U30LP-7?
Additional datasheets, footprints and schematics for SDM20U30LP-7 are listed on our Part Details page. You can also find images and similar parts to SDM20U30LP-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SDM20U30LP-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SDM20U30LP-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SDM20U30LP-7 fall under?
The SDM20U30LP-7 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to SDM20U30LP-7 when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SDM20U30LP-7 you can contact the distributor directly for product support, shipping queries etc.
Is the SDM20U30LP-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SDM20U30LP-7 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Avnet Silica have stock available or on a lead time for SDM20U30LP-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SDM20U30LP-7 often in real-time on the comparison pages.
What if I can't find stock of SDM20U30LP-7?
You can fill out our help required form which you can use to request a quote for SDM20U30LP-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.