Status: | Unknown |
---|---|
Series: | Block SDC Series |
RoHS: | Unknown |
Output Power Max | - |
---|---|
Output Voltage Min | 4.5V |
Output Voltage Max | 30V |
Output Current Max | 12A |
DC / DC Converter Output Type | Fixed Adjustable |
DC / DC Converter Type | - |
Input Voltage DC Min | 10V |
Input Voltage DC Max | 60V |
Height | 127mm |
Depth | 137mm |
Width | 48mm |
Product Range | Block SDC Series |
SVHC | No SVHC (12-Jan-2017) |
Approval Bodies | EN |
DC / DC Converter Mounting | Through Hole |
Efficiency | 75% |
External Depth | 136mm |
External Length / Height | 24mm |
External Width | 127mm |
Input Voltage Max | 60VDC |
Input Voltage Min | 10VDC |
No. of Outputs | 1Outputs |
Operating Temperature Max | 50°C |
Operating Temperature Min | 0°C |
Output Current | 12A |
Supply Voltage | 60V |
Weight | 0.4kg |
CONVERTER, DC/DC, STEP-DOWN, 4.5-30V | element14 |
Where can I find additional details, specifications and documents for a SDC60/30-12?
Additional datasheets, footprints and schematics for SDC60/30-12 are listed on our Part Details page. You can also find images and similar parts to SDC60/30-12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SDC60/30-12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SDC60/30-12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SDC60/30-12 fall under?
The SDC60/30-12 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to SDC60/30-12 when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SDC60/30-12 you can contact the distributor directly for product support, shipping queries etc.
Is the SDC60/30-12 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SDC60/30-12 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for SDC60/30-12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SDC60/30-12 often in real-time on the comparison pages.
What if I can't find stock of SDC60/30-12?
You can fill out our help required form which you can use to request a quote for SDC60/30-12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.