SD103CW-E3-08 Diodes by Vishay Intertechnology

DIODE, SCHOTTKY, 0.35A, 20V, SOD-123-2

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0420

Distributor Stock
Logo for Newark
Newark
from US$0.0420
No stock
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
318,000
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.0442
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.0432
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.0460
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Specifications

Diode Configuration Single
Repetitive Reverse Voltage Vrrm Max 20V
Forward Current If(AV) 350mA
Forward Voltage VF Max 600mV
Forward Surge Current Ifsm Max 2A
Diode Case Style SOD-123
RoHS Compliant Yes

Alternative Descriptions

Small-Signal Diodes | EBV Elektronik
Diode, Schottky, 350Ma, 20V, Sod-123-2, Full Reel | Newark Electronics
SD103CW Series 20 V Surface Mount Schottky Barrier Diodes - SOD-123 | Future Electronics
2.0 A 20V SOD123 | TTI Europe


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SD103CW-E3-08?

Additional datasheets, footprints and schematics for SD103CW-E3-08 are listed on our Part Details page. You can also find images and similar parts to SD103CW-E3-08 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SD103CW-E3-08 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SD103CW-E3-08 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SD103CW-E3-08 fall under?

The SD103CW-E3-08 is listed under Semiconductors - Discretes > Diodes > Schottky Diodes > Small Signal Schottky Diodes.

Can I view similar or alternative parts?

You can view similar parts to SD103CW-E3-08 when available in the Small Signal Schottky Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SD103CW-E3-08 you can contact the distributor directly for product support, shipping queries etc.

Is the SD103CW-E3-08 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for SD103CW-E3-08 have stock available?

Authorised distributors including EBV Elektronik, Newark Electronics, Future Electronics, Avnet America and TTI Europe have stock available or on a lead time for SD103CW-E3-08.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SD103CW-E3-08 often in real-time on the comparison pages.

What if I can't find stock of SD103CW-E3-08?

You can fill out our help required form which you can use to request a quote for SD103CW-E3-08 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay