Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0283
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.06
|
10,176
in stock
|
Buy Now | |
Chip One Stop
from US$0.0283
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
-
|
Buy Now | |
Future Electronics
from US$0.0412
|
-
|
Buy Now | |
Avnet America
from US$0.0432
|
-
|
Buy Now | |
RS Americas
from US$0.05
|
-
|
Buy Now | |
TTI Europe
from US$0.0321
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Diode Configuration | Single |
---|---|
Repetitive Reverse Voltage Vrrm Max | 20V |
Forward Voltage VF Max | 600mV |
Forward Surge Current Ifsm Max | 15A |
Operating Temperature Max | 125°C |
Diode Case Style | DO-204AH |
RoHS Compliant | Yes |
Diode Small Signal Schottky 20V | RS |
Diode Configuration:Single | Newark Electronics |
SD103C Series 20 V 15 A Axial Small Signal Schottky Diode - DO-35 | Future Electronics |
Diode Small Signal Schottky 20V 2-Pin DO-35 T/R | Avnet America |
SD103C-TR, Schottky Small Signal Diode, 20V 200mA, 10ns, 2-Pin DO-35 | Siliconix / Vishay SD103C-TR | RS Americas |
2.0 A 20V DO35 | TTI Europe |
Where can I find additional details, specifications and documents for a SD103C-TR.?
Additional datasheets, footprints and schematics for SD103C-TR. are listed on our Part Details page. You can also find images and similar parts to SD103C-TR. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SD103C-TR. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SD103C-TR. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SD103C-TR. fall under?
The SD103C-TR. is listed under Semiconductors - Discretes > Diodes > Schottky Diodes > Small Signal Schottky Diodes.
Can I view similar or alternative parts?
You can view similar parts to SD103C-TR. when available in the Small Signal Schottky Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SD103C-TR. you can contact the distributor directly for product support, shipping queries etc.
Is the SD103C-TR. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SD103C-TR. have stock available?
Authorised distributors including RS, Chip One Stop, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for SD103C-TR..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SD103C-TR. often in real-time on the comparison pages.
What if I can't find stock of SD103C-TR.?
You can fill out our help required form which you can use to request a quote for SD103C-TR. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.