Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0355
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.12
|
26,100
in stock
|
Buy Now | |
TTI Europe
from US$0.0355
|
30,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0420
|
-
|
Buy Now | |
Future Electronics
from US$0.0454
|
-
|
Buy Now | |
Avnet America
from US$0.0432
|
-
|
Buy Now | |
RS Americas
from US$0.06
|
-
|
Buy Now | |
Avnet Asia
from US$0.09
|
-
|
Buy Now | |
Distrelec
from US$0.12
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Diode Configuration | Single |
---|---|
Repetitive Reverse Voltage Vrrm Max | 40V |
Forward Current If(AV) | 350mA |
Forward Voltage VF Max | 600mV |
Forward Surge Current Ifsm Max | 2A |
Operating Temperature Max | 125°C |
RoHS Compliant | Yes |
2.0 A 40V SOD123 | TTI Europe |
Diode Small Signal Schottky 40V 0.35A | RS |
Diode, Schottky, 0.35A, 40V, Sod-123 | Newark Electronics |
Diode Small Signal Schottky 40V 0.35A 2-Pin SOD-123 T/R | Avnet America |
SD103AW-E3-18, SMT Schottky Small Signal Diode, 40V 350mA, 10ns, 2-Pin SOD-123 | Siliconix / Vishay SD103AW-E3-18 | RS Americas |
Vishay Schottky Diode, 350mA, 40V, SOD-123 | Distrelec |
Where can I find additional details, specifications and documents for a SD103AW-E3-18?
Additional datasheets, footprints and schematics for SD103AW-E3-18 are listed on our Part Details page. You can also find images and similar parts to SD103AW-E3-18 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SD103AW-E3-18 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SD103AW-E3-18 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SD103AW-E3-18 fall under?
The SD103AW-E3-18 is listed under Semiconductors - Discretes > Diodes > Schottky Diodes > Small Signal Schottky Diodes.
Can I view similar or alternative parts?
You can view similar parts to SD103AW-E3-18 when available in the Small Signal Schottky Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SD103AW-E3-18 you can contact the distributor directly for product support, shipping queries etc.
Is the SD103AW-E3-18 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SD103AW-E3-18 have stock available?
Authorised distributors including TTI Europe, RS, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for SD103AW-E3-18.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SD103AW-E3-18 often in real-time on the comparison pages.
What if I can't find stock of SD103AW-E3-18?
You can fill out our help required form which you can use to request a quote for SD103AW-E3-18 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.