Status: | Unknown |
---|---|
Series: | SD103 Series |
RoHS: | Unknown |
Prices starting from US$0.0379
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.12
|
8,400
in stock
|
Buy Now | |
TTI Europe
from US$0.0383
|
90,000
in stock
|
Buy Now | |
element14
from US$0.05
|
24,210
in stock
|
Buy Now | |
Farnell
from US$0.05
|
24,210
in stock
|
Buy Now | |
Avnet America
from US$0.0379
|
15,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.05
|
1,790
in stock
|
Buy Now | |
EBV Elektronik
-
|
18,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.11
|
-
|
Buy Now | |
Future Electronics
from US$0.0388
|
-
|
Buy Now | |
RS Americas
from US$0.0400
|
-
|
Buy Now | |
Distrelec
from US$0.12
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Diode Configuration | Single |
---|---|
Repetitive Reverse Voltage Vrrm Max | 40V |
Forward Current If(AV) | 350mA |
Forward Voltage VF Max | 600mV |
Forward Surge Current Ifsm Max | 2A |
Operating Temperature Max | 125°C |
Diode Case Style | SOD-123 |
No. of Pins | 2Pins |
Product Range | SD103 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Diode Type | Schottky |
2.0 A 40V SOD123 | TTI Europe |
DIODE, SCHOTTKY, 40V, SOD-123 | element14 |
Diode Small Signal Schottky 40V 0.35A 2-Pin SOD-123 T/R | Avnet America |
Diodell Signal Schottky 40V 0.35A | RS |
Diode: Schottky switching | Transfer Multisort Elektronik |
Schottky Diode, 40V, 0.35A, Sod-123 | Newark Electronics |
SD103AW Series 40 V 350 mA SMT Small Signal Schottky Diode - SOD-123 | Future Electronics |
SD103AW-E3-08, SMT Schottky Diode, 60V 30mA, 1ns, 2-Pin SOD-123 | Siliconix / Vishay SD103AW-E3-08 | RS Americas |
Vishay Schottky Diode, 350mA, 40V, SOD-123 | Distrelec |
Where can I find additional details, specifications and documents for a SD103AW-E3-08?
Additional datasheets, footprints and schematics for SD103AW-E3-08 are listed on our Part Details page. You can also find images and similar parts to SD103AW-E3-08 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SD103AW-E3-08 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SD103AW-E3-08 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SD103AW-E3-08 fall under?
The SD103AW-E3-08 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to SD103AW-E3-08 when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SD103AW-E3-08 you can contact the distributor directly for product support, shipping queries etc.
Is the SD103AW-E3-08 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SD103AW-E3-08 have stock available?
Authorised distributors including TTI Europe, element14, Farnell, Avnet America and RS have stock available or on a lead time for SD103AW-E3-08.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SD103AW-E3-08 often in real-time on the comparison pages.
What if I can't find stock of SD103AW-E3-08?
You can fill out our help required form which you can use to request a quote for SD103AW-E3-08 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.