Status: | Unknown |
---|---|
Series: | SD103 Series |
RoHS: | Unknown |
Prices starting from US$0.0350
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.06
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.0350
|
14,064
in stock
|
Buy Now | |
element14
from US$0.06
|
14,064
in stock
|
Buy Now | |
RS Americas
from US$0.0360
|
1,406
in stock
|
Buy Now | |
Future Electronics
from US$0.0406
|
-
|
Buy Now | |
Avnet America
from US$0.0425
|
-
|
Buy Now | |
TTI Europe
from US$0.0449
|
-
|
Buy Now |
Diode Configuration | Single |
---|---|
Repetitive Reverse Voltage Vrrm Max | 40V |
Forward Current If(AV) | - |
Forward Voltage VF Max | 600mV |
Forward Surge Current Ifsm Max | 15A |
Operating Temperature Max | 125°C |
Diode Case Style | DO-35 |
No. of Pins | 2Pins |
Product Range | SD103 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Current Ifsm | 15A |
Diode Type | Schottky |
Junction Temperature Tj Max | 125°C |
Reverse Recovery Time trr Max | 10ns |
Reverse Recovery Time trr Typ | 10ns |
Termination Type | Axial Leaded |
Diode, Schottky, 0.2A, 40V, Do-204Ah | Newark Electronics |
DIODE, SCHOTTKY, 15A, 40V, DO-35 | element14 |
Diode, Schottky Barrier, Fast, Vr 40V, If 200mA, Pkg DO-35,Vf 600mV, Trr 10ns, Cj 50pF | Vishay / Small Signal & Opto Products (SSP) SD103A-TR | RS Americas |
SD103A Series 40 V 15 A Through Hole Small Signal Schottky Diode - DO-35 | Future Electronics |
Diode Small Signal Schottky 40V 2-Pin DO-35 T/R | Avnet America |
2.0 A 40V DO35 | TTI Europe |
Where can I find additional details, specifications and documents for a SD103A-TR?
Additional datasheets, footprints and schematics for SD103A-TR are listed on our Part Details page. You can also find images and similar parts to SD103A-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SD103A-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SD103A-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SD103A-TR fall under?
The SD103A-TR is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to SD103A-TR when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SD103A-TR you can contact the distributor directly for product support, shipping queries etc.
Is the SD103A-TR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SD103A-TR have stock available?
Authorised distributors including Newark Electronics, element14, RS Americas, Future Electronics and Avnet America have stock available or on a lead time for SD103A-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SD103A-TR often in real-time on the comparison pages.
What if I can't find stock of SD103A-TR?
You can fill out our help required form which you can use to request a quote for SD103A-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.