SD101CW-E3-08 Diodes by Vishay Intertechnology

DIODE, SCHOTTKY, 30MA, 40V, SOD-323-2, FULL REEL

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0379

Distributor Stock
Logo for Newark
Newark
from US$0.0390
No stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.0379
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.0405
-
Buy Now
Logo for Avnet Asia
Avnet Asia
from US$0.07
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.0439
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Specifications

Diode Configuration Single
Repetitive Reverse Voltage Vrrm Max 40V
Forward Current If(AV) 30mA
Forward Voltage VF Max 900mV
Reverse Recovery Time trr Max 1ns
No. of Pins 2Pins
RoHS Compliant Yes

Alternative Descriptions

Diode, Schottky, 30Ma, 40V, Sod-323-2, Full Reel | Newark Electronics
Diode Schottky 40 V 30mA (DC) Surface Mount SOD-123 | Future Electronics
Diode Schottky 40V 0.03A 2-Pin SOD-123 T/R | Avnet America
.03 A 40V SOD123 | TTI Europe


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SD101CW-E3-08?

Additional datasheets, footprints and schematics for SD101CW-E3-08 are listed on our Part Details page. You can also find images and similar parts to SD101CW-E3-08 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SD101CW-E3-08 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SD101CW-E3-08 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SD101CW-E3-08 fall under?

The SD101CW-E3-08 is listed under Semiconductors - Discretes > Diodes > Small Signal Diodes.

Can I view similar or alternative parts?

You can view similar parts to SD101CW-E3-08 when available in the Small Signal Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SD101CW-E3-08 you can contact the distributor directly for product support, shipping queries etc.

Is the SD101CW-E3-08 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for SD101CW-E3-08 have stock available?

Authorised distributors including Newark Electronics, Future Electronics, Avnet America, Avnet Asia and TTI Europe have stock available or on a lead time for SD101CW-E3-08.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SD101CW-E3-08 often in real-time on the comparison pages.

What if I can't find stock of SD101CW-E3-08?

You can fill out our help required form which you can use to request a quote for SD101CW-E3-08 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay