SD101C-TR Diodes by Vishay Intertechnology

SCHOTTKY RECTIFIER, 30mA, 40V DO-35

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0292

Distributor Stock
Logo for RS
RS
from US$0.0450
No stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.0292
2
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.0393
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.0358
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.0450
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.0333
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Diode Configuration Single
Repetitive Reverse Voltage Vrrm Max 40V
Forward Current If(AV) 30mA
Forward Voltage VF Max 1V
Forward Surge Current Ifsm Max 2A
Operating Temperature Max 125°C
RoHS Compliant Yes

Alternative Descriptions

Diodell Signal Schottky 40V 0.03A | RS
SD101C Series 40 V 1 mA Through Hole Small Signal Schottky Diode - DO-35 | Future Electronics
Diode Small Signal Schottky 40V 0.03A 2-Pin DO-35 T/R | Avnet America
SD101C-TR, Schottky Diode, 40V 30mA, 2-Pin DO-35 | Siliconix / Vishay SD101C-TR | RS Americas
.03 A 40V DO35 | TTI Europe
Schottky Rectifier, 30Ma, 40V Do-35 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SD101C-TR?

Additional datasheets, footprints and schematics for SD101C-TR are listed on our Part Details page. You can also find images and similar parts to SD101C-TR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SD101C-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SD101C-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SD101C-TR fall under?

The SD101C-TR is listed under Semiconductors - Discretes > Diodes > Schottky Diodes > Small Signal Schottky Diodes.

Can I view similar or alternative parts?

You can view similar parts to SD101C-TR when available in the Small Signal Schottky Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SD101C-TR you can contact the distributor directly for product support, shipping queries etc.

Is the SD101C-TR RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for SD101C-TR have stock available?

Authorised distributors including Chip One Stop, RS, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for SD101C-TR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SD101C-TR often in real-time on the comparison pages.

What if I can't find stock of SD101C-TR?

You can fill out our help required form which you can use to request a quote for SD101C-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay