Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0365
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0487
|
8,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0462
|
27,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.06
|
2,925
in stock
|
Buy Now | |
EBV Elektronik
-
|
18,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0390
|
-
|
Buy Now | |
Avnet America
from US$0.0405
|
-
|
Buy Now | |
TTI Europe
from US$0.0365
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Diode Configuration | Single |
---|---|
Repetitive Reverse Voltage Vrrm Max | 60V |
Forward Current If(AV) | 30mA |
Forward Voltage VF Max | 1V |
Forward Surge Current Ifsm Max | 2A |
Operating Temperature Max | 125°C |
RoHS Compliant | Yes |
SD101AW Series 60 V 30 mA Surface Mount Small Signal Schottky Diode - SOD-123 | Future Electronics |
SCHOTTKY DIODE SOD123-E3 | RS |
Diode: Schottky switching | Transfer Multisort Elektronik |
SMALL SIGNAL SCHOTTKY DIODES | EBV Elektronik |
Diode, Schottky, 30Ma, 60V, Sod-323-2, Full Reel | Newark Electronics |
.03 A 60V SOD123 | TTI Europe |
Where can I find additional details, specifications and documents for a SD101AW-E3-08?
Additional datasheets, footprints and schematics for SD101AW-E3-08 are listed on our Part Details page. You can also find images and similar parts to SD101AW-E3-08 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SD101AW-E3-08 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SD101AW-E3-08 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SD101AW-E3-08 fall under?
The SD101AW-E3-08 is listed under Semiconductors - Discretes > Diodes > Schottky Diodes > Small Signal Schottky Diodes.
Can I view similar or alternative parts?
You can view similar parts to SD101AW-E3-08 when available in the Small Signal Schottky Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SD101AW-E3-08 you can contact the distributor directly for product support, shipping queries etc.
Is the SD101AW-E3-08 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SD101AW-E3-08 have stock available?
Authorised distributors including Future Electronics, RS, Transfer Multisort Elektronik, EBV Elektronik and Newark Electronics have stock available or on a lead time for SD101AW-E3-08.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SD101AW-E3-08 often in real-time on the comparison pages.
What if I can't find stock of SD101AW-E3-08?
You can fill out our help required form which you can use to request a quote for SD101AW-E3-08 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.