SD101A-TAP Diodes by Vishay Intertechnology

SCHOTTKY RECTIFIER, 30mA, 60V DO-35

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0371

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
10,000
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.0457
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.0371
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.0374
-
Buy Now

Specifications

Diode Configuration Single
Repetitive Reverse Voltage Vrrm Max 60V
Forward Current If(AV) 30mA
Forward Voltage VF Max 410mV
Forward Surge Current Ifsm Max 2A
Operating Temperature Max 150°C
RoHS Compliant Yes

Alternative Descriptions

Diode Small Signal Schottky 60V 0.03A 2-Pin DO-35 Ammo | EBV Elektronik
SD101A Series 60 V Through Hole Schottky Barrier Diodes - DO-35 | Future Electronics
.03 A 60V DO35 | TTI Europe
Schottky Rectifier, 30Ma, 60V Do-35 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SD101A-TAP?

Additional datasheets, footprints and schematics for SD101A-TAP are listed on our Part Details page. You can also find images and similar parts to SD101A-TAP on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SD101A-TAP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SD101A-TAP price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SD101A-TAP fall under?

The SD101A-TAP is listed under Semiconductors - Discretes > Diodes > Schottky Diodes > Small Signal Schottky Diodes.

Can I view similar or alternative parts?

You can view similar parts to SD101A-TAP when available in the Small Signal Schottky Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SD101A-TAP you can contact the distributor directly for product support, shipping queries etc.

Is the SD101A-TAP RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SD101A-TAP have stock available?

Authorised distributors including EBV Elektronik, Future Electronics, Avnet America, TTI Europe and Newark Electronics have stock available or on a lead time for SD101A-TAP.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SD101A-TAP often in real-time on the comparison pages.

What if I can't find stock of SD101A-TAP?

You can fill out our help required form which you can use to request a quote for SD101A-TAP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay