Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Shorter recovery time |
Reduced temperature dependence |
High-speed switching possible |
High surge current capability |
Grade | Standard |
---|---|
Reverse Voltage[V] | 650 |
Continuous Forward Current[A] | 15 |
Generation | 3rd Gen |
Total Power Dissipation[W] | 39 |
Junction Temperature(Max.)[°C] | 175 |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 175 |
Package Size [mm] | 10.16x15.87 (t=4.9) |
Data Sheet |
---|
SCS315AM Data Sheet |
Package Information |
---|
Package Dimensions |
Moisture Sensitivity Level |
Anti-Whisker formation |
Condition of Soldering |
Environmental Data |
---|
List of Components |
About Flammability of Materials |
Compliance of the ELV directive |
Report of SVHC under REACH Regulation |
Export Information |
---|
About Export Administration Regulations (EAR) |
SIC-Diode 650V 15A 1,35V TO-220FM | Rutronik |
Sic Schottky Diode, 650V, 15A, To-220Fm | Newark Electronics |
SIC SCHOTTKY DIODE, 650V, 15A, TO-220FM | element14 |
Where can I find additional details, specifications and documents for a SCS315AMC?
Additional datasheets, footprints and schematics for SCS315AMC are listed on our Part Details page. You can also find images and similar parts to SCS315AMC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SCS315AMC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SCS315AMC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SCS315AMC fall under?
The SCS315AMC is listed under Semiconductors - Discretes > Diodes > Schottky Diodes > Silicon Carbide Schottky Diodes.
Can I view similar or alternative parts?
You can view similar parts to SCS315AMC when available in the Silicon Carbide Schottky Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SCS315AMC you can contact the distributor directly for product support, shipping queries etc.
Is the SCS315AMC RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for SCS315AMC have stock available?
Authorised distributors including Chip One Stop, CoreStaff, Rutronik, Newark Electronics and element14 have stock available or on a lead time for SCS315AMC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SCS315AMC often in real-time on the comparison pages.
What if I can't find stock of SCS315AMC?
You can fill out our help required form which you can use to request a quote for SCS315AMC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.