Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$1.08
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.53
|
No stock
|
Buy Now | |
Chip One Stop
from US$1.13
|
1,000
in stock
|
Buy Now | |
CoreStaff
from US$1.40
|
40
in stock
|
Buy Now | |
Newark Electronics
from US$1.55
|
-
|
Buy Now | |
Future Electronics
from US$1.33
|
-
|
Buy Now | |
Avnet America
from US$1.08
|
-
|
Buy Now | |
element14
from US$1.78
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Shorter recovery time |
Reduced temperature dependence |
High-speed switching possible |
High surge current capability |
Grade | Standard |
---|---|
Reverse Voltage[V] | 650 |
Continuous Forward Current[A] | 4 |
Generation | 3rd Gen |
Total Power Dissipation[W] | 34 |
Junction Temperature(Max.)[°C] | 175 |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 175 |
Package Size [mm] | 10.2x15.6 (t=4.7) |
Data Sheet |
---|
SCS304AH Data Sheet |
Package Information |
---|
Package Dimensions |
Moisture Sensitivity Level |
Anti-Whisker formation |
Condition of Soldering |
Environmental Data |
---|
About Flammability of Materials |
Compliance of the ELV directive |
Report of SVHC under REACH Regulation |
Export Information |
---|
About Export Administration Regulations (EAR) |
Sic Schottky Diode, 650V, 4A, To-220Acp | Newark Electronics |
Silicon carbide. | Future Electronics |
Diode SiC Schottky 650V 4A 2-Pin TO-220ACP Tube | Avnet America |
SIC SCHOTTKY DIODE, 650V, 4A, TO-220ACP | element14 |
Where can I find additional details, specifications and documents for a SCS304AHGC9?
Additional datasheets, footprints and schematics for SCS304AHGC9 are listed on our Part Details page. You can also find images and similar parts to SCS304AHGC9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SCS304AHGC9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SCS304AHGC9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SCS304AHGC9 fall under?
The SCS304AHGC9 is listed under Semiconductors - Discretes > Diodes > Schottky Diodes > Silicon Carbide Schottky Diodes.
Can I view similar or alternative parts?
You can view similar parts to SCS304AHGC9 when available in the Silicon Carbide Schottky Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SCS304AHGC9 you can contact the distributor directly for product support, shipping queries etc.
Is the SCS304AHGC9 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for SCS304AHGC9 have stock available?
Authorised distributors including Chip One Stop, CoreStaff, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for SCS304AHGC9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SCS304AHGC9 often in real-time on the comparison pages.
What if I can't find stock of SCS304AHGC9?
You can fill out our help required form which you can use to request a quote for SCS304AHGC9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.