Status: | Unknown |
---|---|
Series: | SCS21 Series |
RoHS: | Unknown |
Product Range | SCS21 Series |
---|---|
Diode Configuration | Single |
Repetitive Reverse Voltage Vrrm Max | 1.2kV |
Continuous Forward Current If | 10A |
Total Capacitive Charge Qc | 34nC |
Diode Case Style | TO-220AC |
No. of Pins | 2 Pin, 2Pins |
Junction Temperature Tj Max | 175°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Diode Type | SiC Schottky |
Forward Current If(AV) | 10A |
Forward Surge Current Ifsm Max | 190A |
Forward Voltage VF Max | 1.6V |
Operating Temperature Max | 175°C |
Semiconductor Technology | SiC |
DIODE, SCHOTTKY, 1200V, 10A, SIC,TO220AC | Farnell |
Rectifier, Sic Schottky, 1.2Kv, 10A, To-220Ac-2 | Newark Electronics |
SiC Schottky Barrier Diode 1.2KV 10A 2-Pin TO-220AC Tube | Avnet Asia |
Where can I find additional details, specifications and documents for a SCS210KGC?
Additional datasheets, footprints and schematics for SCS210KGC are listed on our Part Details page. You can also find images and similar parts to SCS210KGC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SCS210KGC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SCS210KGC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SCS210KGC fall under?
The SCS210KGC is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to SCS210KGC when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SCS210KGC you can contact the distributor directly for product support, shipping queries etc.
Is the SCS210KGC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SCS210KGC have stock available?
Authorised distributors including Farnell, Newark Electronics, Avnet Asia and Avnet Silica have stock available or on a lead time for SCS210KGC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SCS210KGC often in real-time on the comparison pages.
What if I can't find stock of SCS210KGC?
You can fill out our help required form which you can use to request a quote for SCS210KGC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.