Status: | Unknown |
---|---|
Series: | SCS20 Series |
RoHS: | Unknown |
Product Range | SCS20 Series |
---|---|
Diode Configuration | Single |
Repetitive Reverse Voltage Vrrm Max | 650V |
Continuous Forward Current If | 8A |
Total Capacitive Charge Qc | 13nC |
Diode Case Style | TO-220FM |
No. of Pins | 2 Pin, 2Pins |
Junction Temperature Tj Max | 175°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Forward Current If(AV) | 8A |
Forward Surge Current Ifsm Max | 31A |
Forward Voltage VF Max | 1.55V |
Operating Temperature Max | 175°C |
Semiconductor Technology | SiC |
SiC Schottky 650V 8A 2-Pin TO-220FM Tube | Avnet America |
SiC-Schottky 650V 8A TO220AC-Fullpak | Schukat Electronic |
SIC SCHOTTKY DIODE, 8A, 650V, TO-220FM | Farnell |
Where can I find additional details, specifications and documents for a SCS208AMC?
Additional datasheets, footprints and schematics for SCS208AMC are listed on our Part Details page. You can also find images and similar parts to SCS208AMC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SCS208AMC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SCS208AMC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SCS208AMC fall under?
The SCS208AMC is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to SCS208AMC when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SCS208AMC you can contact the distributor directly for product support, shipping queries etc.
Is the SCS208AMC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SCS208AMC have stock available?
Authorised distributors including Chip One Stop, Avnet America, Schukat Electronic, Farnell and Avnet Silica have stock available or on a lead time for SCS208AMC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SCS208AMC often in real-time on the comparison pages.
What if I can't find stock of SCS208AMC?
You can fill out our help required form which you can use to request a quote for SCS208AMC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.