Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
AEC-Q101 qualified |
Shorter recovery time |
High-speed switching possible |
Reduced temperature dependence |
Grade | Automotive |
---|---|
Reverse Voltage[V] | 650 |
Continuous Forward Current[A] | 6 |
Generation | 2nd Gen |
Total Power Dissipation[W] | 48 |
Junction Temperature(Max.)[°C] | 175 |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 175 |
Package Size [mm] | 10.1x9 (t=4.7) |
Common Standard | AEC-Q101 (Automotive Grade) |
Data Sheet |
---|
SCS206AJHR Data Sheet |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Moisture Sensitivity Level |
Anti-Whisker formation |
Condition of Soldering |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
Constitution Materials List |
About Flammability of Materials |
Compliance of the ELV directive |
Report of SVHC under REACH Regulation |
Export Information |
---|
About Export Administration Regulations (EAR) |
Sic Schottky Diode, 650V, 6A, To-263Ab | Newark Electronics |
SIC SCHOTTKY DIODE, 650V, 6A, TO-263AB | element14 |
Where can I find additional details, specifications and documents for a SCS206AJHRTLL?
Additional datasheets, footprints and schematics for SCS206AJHRTLL are listed on our Part Details page. You can also find images and similar parts to SCS206AJHRTLL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SCS206AJHRTLL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SCS206AJHRTLL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SCS206AJHRTLL fall under?
The SCS206AJHRTLL is listed under Semiconductors - Discretes > Diodes > Schottky Diodes > Silicon Carbide Schottky Diodes.
Can I view similar or alternative parts?
You can view similar parts to SCS206AJHRTLL when available in the Silicon Carbide Schottky Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SCS206AJHRTLL you can contact the distributor directly for product support, shipping queries etc.
Is the SCS206AJHRTLL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for SCS206AJHRTLL have stock available?
Authorised distributors including CoreStaff, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for SCS206AJHRTLL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SCS206AJHRTLL often in real-time on the comparison pages.
What if I can't find stock of SCS206AJHRTLL?
You can fill out our help required form which you can use to request a quote for SCS206AJHRTLL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.