SC4216HSETRT Semtech Corporation Parts by Semtech Corporation

LDO ADJ 0.5-3.8V -40 TO 105DEG C

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.99

Distributor Stock
Logo for Farnell
Farnell
from US$1.54
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.99
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$1.09
-
Buy Now
Logo for element14
element14
from US$1.49
-
Buy Now
Logo for Symmetry Electronics
Symmetry Electronics
from US$0.99
-
Buy Now
Logo for Richardson RFPD
Richardson RFPD
-
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Specifications

Output Type Adjustable
Input Voltage Min 1.45V
Input Voltage Max 5.5V
Fixed Output Voltage Nom. -
Adjustable Output Voltage Min 500mV
Adjustable Output Voltage Max 3.8V
Output Current 3A

Alternative Descriptions

Vli/Vldo 3A Reg W/Enable |Semtech SC4216HSETRT | Newark Electronics
VLI/VLDO 3A REG W/ENABLE | Future Electronics
LDO, ADJ, 0.5-3.8V, -40 TO 105DEG C | Farnell
VOLTAGE REGULATOR | Richardson RFPD
LDO Regulator Pos 3A 8-Pin SOIC EDP T/R | Avnet Silica


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SC4216HSETRT?

Additional datasheets, footprints and schematics for SC4216HSETRT are listed on our Part Details page. You can also find images and similar parts to SC4216HSETRT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SC4216HSETRT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SC4216HSETRT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SC4216HSETRT fall under?

The SC4216HSETRT is listed under Semtech Corporation Parts.

Can I view similar or alternative parts?

You can view similar parts to SC4216HSETRT when available in the Semtech Corporation Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SC4216HSETRT you can contact the distributor directly for product support, shipping queries etc.

Is the SC4216HSETRT RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SC4216HSETRT have stock available?

Authorised distributors including Newark Electronics, Future Electronics, element14, Symmetry Electronics and Farnell have stock available or on a lead time for SC4216HSETRT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SC4216HSETRT often in real-time on the comparison pages.

What if I can't find stock of SC4216HSETRT?

You can fill out our help required form which you can use to request a quote for SC4216HSETRT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay