Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Driver Configuration | Low Side |
---|---|
Peak Output Current | 1.6A |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 16.5V |
Driver Case Style | SOIC |
No. of Pins | 8Pins |
Input Delay | 53ns |
Output Delay | 41ns |
RoHS Compliant | Yes |
Mosfet Driver, Low-Side, Soic-8 | Newark Electronics |
MOSFET DRVR 1.6A 2-OUT Lo Side Non-Inv 8-Pin SOIC T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a SC1302AISTRT?
Additional datasheets, footprints and schematics for SC1302AISTRT are listed on our Part Details page. You can also find images and similar parts to SC1302AISTRT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SC1302AISTRT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SC1302AISTRT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SC1302AISTRT fall under?
The SC1302AISTRT is listed under Semiconductors - ICs > Power Management ICs - PMIC > Drivers & Controllers > MOSFET Drivers.
Can I view similar or alternative parts?
You can view similar parts to SC1302AISTRT when available in the MOSFET Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SC1302AISTRT you can contact the distributor directly for product support, shipping queries etc.
Is the SC1302AISTRT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SC1302AISTRT have stock available?
Authorised distributors including Newark Electronics and Avnet Silica have stock available or on a lead time for SC1302AISTRT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SC1302AISTRT often in real-time on the comparison pages.
What if I can't find stock of SC1302AISTRT?
You can fill out our help required form which you can use to request a quote for SC1302AISTRT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.