Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Diode Configuration | Dual Series |
---|---|
Repetitive Reverse Voltage Vrrm Max | 2V |
Forward Current If(AV) | 50mA |
Forward Voltage VF Max | 320mV |
Forward Surge Current Ifsm Max | - |
Operating Temperature Max | 150°C |
Diode Case Style | SOT-23 |
No. of Pins | 3Pins |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Sbd Series 50Ma 2V/Reel |Onsemi SBX201C-L-TB-E | Newark Electronics |
Where can I find additional details, specifications and documents for a SBX201C-L-TB-E?
Additional datasheets, footprints and schematics for SBX201C-L-TB-E are listed on our Part Details page. You can also find images and similar parts to SBX201C-L-TB-E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SBX201C-L-TB-E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SBX201C-L-TB-E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SBX201C-L-TB-E fall under?
The SBX201C-L-TB-E is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to SBX201C-L-TB-E when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SBX201C-L-TB-E you can contact the distributor directly for product support, shipping queries etc.
Is the SBX201C-L-TB-E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SBX201C-L-TB-E have stock available?
Authorised distributors including Farnell, element14 and Newark Electronics have stock available or on a lead time for SBX201C-L-TB-E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SBX201C-L-TB-E often in real-time on the comparison pages.
What if I can't find stock of SBX201C-L-TB-E?
You can fill out our help required form which you can use to request a quote for SBX201C-L-TB-E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.