Status: | Unknown |
---|---|
Series: | SB Series |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.25
|
1,120
in stock
|
Buy Now | |
element14
from US$0.25
|
3,145
in stock
|
Buy Now | |
Farnell
from US$0.25
|
3,145
in stock
|
Buy Now | |
Newark Electronics
from US$0.16
|
318
in stock
|
Buy Now | |
Future Electronics
from US$0.11
|
-
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now | |
TTI Europe
from US$0.21
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Diode Configuration | Single |
---|---|
Repetitive Reverse Voltage Vrrm Max | 100V |
Forward Current If(AV) | 1A |
Forward Voltage VF Max | 860mV |
Forward Surge Current Ifsm Max | 50A |
Operating Temperature Max | 175°C |
Diode Case Style | DO-41 (DO-204AL) |
No. of Pins | 2Pins |
Product Range | SB Series |
Automotive Qualification Standard | - |
SVHC | Lead (15-Jan-2019) |
Diode Type | Schottky |
RECTIFIER, SCHOTTKY, 1A, 100V, DO-204AL | element14 |
Diode Schottky 100V 1A 2-Pin DO-204AL | RS |
1A,100V,axial,schottky Rect |Vishay SB1H100-E3/54 | Newark Electronics |
SB1H100 Series Single 100 V 50 A Through Hole Schottky Rectifier - DO-41 | Future Electronics |
Diode Schottky 100V 1A 2-Pin DO-204AL T/R | Avnet America |
1.0A 100V SKY DO204AL | TTI Europe |
Where can I find additional details, specifications and documents for a SB1H100-E3/54?
Additional datasheets, footprints and schematics for SB1H100-E3/54 are listed on our Part Details page. You can also find images and similar parts to SB1H100-E3/54 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SB1H100-E3/54 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SB1H100-E3/54 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SB1H100-E3/54 fall under?
The SB1H100-E3/54 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to SB1H100-E3/54 when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SB1H100-E3/54 you can contact the distributor directly for product support, shipping queries etc.
Is the SB1H100-E3/54 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SB1H100-E3/54 have stock available?
Authorised distributors including element14, Farnell, RS, Newark Electronics and Future Electronics have stock available or on a lead time for SB1H100-E3/54.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SB1H100-E3/54 often in real-time on the comparison pages.
What if I can't find stock of SB1H100-E3/54?
You can fill out our help required form which you can use to request a quote for SB1H100-E3/54 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.