Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.22
|
2,100
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.06
|
11,830
in stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
6,000
in stock
|
Buy Now | |
Avnet America
from US$0.13
|
6,000
in stock
|
Buy Now | |
element14
from US$0.09
|
3,695
in stock
|
Buy Now | |
Farnell
from US$0.11
|
3,695
in stock
|
Buy Now | |
Conrad
from US$0.10
|
2,650
in stock
|
Buy Now | |
EBV Elektronik
-
|
108,000
in stock
|
Buy Now | |
Sorelec
-
|
3,000
in stock
|
Buy Now | |
Future Electronics
from US$0.13
|
-
|
Buy Now | |
Rutronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Low profile package. |
Glass passivated junction. |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | S3K |
---|---|
Compliance | Pb-free Halide free |
Type | Single |
IO(rec) Max (A) | 3 |
trr Max (ns) | 2500 |
VRRM Max (V) | 800 |
VFM Max (V) | 1.2 |
IFSM Max (A) | 100 |
IR Max (mA) | 0.005 |
Package Type | SMC |
Sr Smc Gppn 3A 800V Rohs Compliant: Yes |Onsemi S3K | Newark Electronics |
Diode Switching 800V 3A 2-Pin DO-214AB T/R | Avnet America |
Diode, Fairchild, S3K | RS |
S3K Series 800 V 3 A Surface Mount Standard Rectifier - DO-214AB | Future Electronics |
Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
TotalCapacitance CT (pF) | 40 |
---|---|
AEC Qualified | No |
Compliance (Only Automotive supports PPAP) | Standard |
Product Type | 3A SURFACE MOUNT GLASS PASSIVATED RECTIFIER |
Configuration | Single |
Power Rating (mW) | 3.45 W |
MaximumAverageRectifiedCurrent IO (A) | 3 A |
Peak ForwardSurge CurrentIFSM (A) | 100 A |
Peak RepetitiveReverse VoltageVRRM (V) | 800 V |
Forward Voltage Drop VF (V) | 1.15 V |
@ IF (A) | 3 A |
Maximum ReverseCurrent IR (µA) | 10 µA |
@ VR (V) | 800 V |
Reverse Recovery Time trr (ns) | N/A ns |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 800V |
---|---|
Forward Current If(AV) | 3A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.1V |
Reverse Recovery Time trr Max | - |
Forward Surge Current Ifsm Max | 100A |
Operating Temperature Max | 150°C |
Diode Case Style | DO-214AB |
No. of Pins | 2Pins, 2 Pin |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
RoHS Compliant | YES |
---|
RECTIFIER, SINGLE, 3A, 800V, DO-214AB | element14 |
Where can I find additional details, specifications and documents for a S3K?
Additional datasheets, footprints and schematics for S3K are listed on our Part Details page. You can also find images and similar parts to S3K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S3K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S3K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S3K fall under?
The S3K is listed under Discrete & Power Modules > Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to S3K when available in the Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S3K you can contact the distributor directly for product support, shipping queries etc.
Is the S3K RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for S3K have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for S3K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S3K often in real-time on the comparison pages.
What if I can't find stock of S3K?
You can fill out our help required form which you can use to request a quote for S3K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.