Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Output Type | Fixed |
---|---|
Input Voltage Min | 2.9V |
Input Voltage Max | 7V |
Fixed Output Voltage Nom. | 1.8V |
Output Current | 500mA |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a RT9167A-18GB?
Additional datasheets, footprints and schematics for RT9167A-18GB are listed on our Part Details page. You can also find images and similar parts to RT9167A-18GB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RT9167A-18GB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RT9167A-18GB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RT9167A-18GB fall under?
The RT9167A-18GB is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators > LDO Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to RT9167A-18GB when available in the LDO Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RT9167A-18GB you can contact the distributor directly for product support, shipping queries etc.
Is the RT9167A-18GB RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for RT9167A-18GB have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for RT9167A-18GB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RT9167A-18GB often in real-time on the comparison pages.
What if I can't find stock of RT9167A-18GB?
You can fill out our help required form which you can use to request a quote for RT9167A-18GB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.