Status: | Unknown |
---|---|
Series: | 3.3V 600mA LDO Voltage Regulators |
RoHS: | Unknown |
Output Type | Fixed |
---|---|
Input Voltage Min | 1.2V |
Input Voltage Max | 5.5V |
Fixed Output Voltage Nom. | 3.3V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 600mA |
Dropout Voltage Vdo | 310mV |
LDO Regulator Case Style | TSOT-23 |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | 3.3V 600mA LDO Voltage Regulators |
Automotive Qualification Standard | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a RT9080N-33GJ5?
Additional datasheets, footprints and schematics for RT9080N-33GJ5 are listed on our Part Details page. You can also find images and similar parts to RT9080N-33GJ5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RT9080N-33GJ5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RT9080N-33GJ5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RT9080N-33GJ5 fall under?
The RT9080N-33GJ5 is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to RT9080N-33GJ5 when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RT9080N-33GJ5 you can contact the distributor directly for product support, shipping queries etc.
Is the RT9080N-33GJ5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RT9080N-33GJ5 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for RT9080N-33GJ5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RT9080N-33GJ5 often in real-time on the comparison pages.
What if I can't find stock of RT9080N-33GJ5?
You can fill out our help required form which you can use to request a quote for RT9080N-33GJ5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.