Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$2.89
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.97
|
129
in stock
|
Buy Now | |
Sager
from US$3.19
|
1,000
in stock
|
Buy Now | |
Chip One Stop
from US$2.89
|
568
in stock
|
Buy Now | |
Schukat Electronic
from US$3.45
|
350
in stock
|
Buy Now | |
Rutronik
from US$3.80
|
-
|
Buy Now | |
Newark Electronics
from US$3.36
|
-
|
Buy Now | |
Future Electronics
from US$3.35
|
-
|
Buy Now | |
RS Americas
from US$4.19
|
-
|
Buy Now | |
element14
from US$4.15
|
-
|
Buy Now | |
Farnell
from US$4.83
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now |
Power Supply Approvals | ITE |
---|---|
No. of Outputs | 1 Output |
Output Power Max | 2.5W |
Output Current Max | 500mA |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Mounting | Surface Mount Device |
Depth | 13.5mm |
RoHS Compliant | Yes |
Non-Isolated DC/DC Converters 5V 500MA OUT SMD | Sager |
DC/DC Conv 9-36V:5V 0,5A SMD | Schukat Electronic |
Switching Regulator,6.5-36Vin,5Vo 0.5A | RS |
SwitchReg 9-36V to 5.0V 0.5A SMD | Rutronik |
Dc/Dc Converter, 2.5W, 5V, 0.5A | Newark Electronics |
ROF Series Single Output 5 V 24 Vin Non Isolated Open Frame DC/DC-Converter | Future Electronics |
DC-DC Converter, SMD, OF reg, Single Output, 0.5A5V Out, ROF-78E Series | RECOM Power Inc. ROF-78E5.0-0.5SMD-R | RS Americas |
DC/DC, SINGLE O/P, 0. 5A, 2.5W | element14 |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Where can I find additional details, specifications and documents for a ROF-78E5.0-0.5SMD-R?
Additional datasheets, footprints and schematics for ROF-78E5.0-0.5SMD-R are listed on our Part Details page. You can also find images and similar parts to ROF-78E5.0-0.5SMD-R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ROF-78E5.0-0.5SMD-R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ROF-78E5.0-0.5SMD-R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ROF-78E5.0-0.5SMD-R fall under?
The ROF-78E5.0-0.5SMD-R is listed under Power & Line Protection > Power Supplies > DC / DC Converters > DC / DC Non Isolated Board Mount Converters - Fixed Output.
Can I view similar or alternative parts?
You can view similar parts to ROF-78E5.0-0.5SMD-R when available in the DC / DC Non Isolated Board Mount Converters - Fixed Output range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ROF-78E5.0-0.5SMD-R you can contact the distributor directly for product support, shipping queries etc.
Is the ROF-78E5.0-0.5SMD-R RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ROF-78E5.0-0.5SMD-R have stock available?
Authorised distributors including Sager, Chip One Stop, Schukat Electronic, RS and Rutronik have stock available or on a lead time for ROF-78E5.0-0.5SMD-R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ROF-78E5.0-0.5SMD-R often in real-time on the comparison pages.
What if I can't find stock of ROF-78E5.0-0.5SMD-R?
You can fill out our help required form which you can use to request a quote for ROF-78E5.0-0.5SMD-R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.