Status: | Unknown |
---|---|
Series: | RL622 Series |
RoHS: | Unknown |
Prices starting from US$0.40
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.48
|
445
in stock
|
Buy Now | |
element14
from US$0.49
|
645
in stock
|
Buy Now | |
Newark Electronics
from US$0.58
|
445
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.76
|
133
in stock
|
Buy Now | |
Avnet America
from US$0.40
|
-
|
Buy Now | |
RS Americas
from US$0.90
|
-
|
Buy Now | |
TTI Europe
from US$0.44
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | RL622 Series |
---|---|
Inductance | 47µH |
RMS Current (Irms) | 1.4A |
Saturation Current (Isat) | - |
DC Resistance Max | 0.16ohm |
Inductance Tolerance | ± 10% |
SVHC | No SVHC (15-Jan-2018) |
Core Material | Ferrite |
DC Current Rating | 1.4A |
Inductor Case Style | Radial Leaded |
Lead Spacing | 5mm |
No. of Pins | 2Pins |
Q Factor | 30 |
Q Test Frequency | 2.52MHz |
Self Resonant Frequency Min | 6.5MHz |
INDUCTOR, 47UH, 10%, 6.5MHZ, RF, RADIAL | element14 |
Inductor, 47Uh, 10%, 6.5Mhz, Rf, Radial | Newark Electronics |
Inductor: wire | Transfer Multisort Elektronik |
RF Choke, High Frequency, 47 uH, 160 Milliohm, ± 10%, 6.5 MHz | Avnet America |
Inductor Choke, Radial,47 uH,10%,0.16 DCR Max | Bourns RL622-470K-RC | RS Americas |
47 UH 10% RADIAL INDUCTOR | TTI Europe |
RF Choke, High Frequency, 47 uH, 160 Milliohm, � 10%, 6.5 MHz | Avnet Abacus |
Where can I find additional details, specifications and documents for a RL622-470K-RC?
Additional datasheets, footprints and schematics for RL622-470K-RC are listed on our Part Details page. You can also find images and similar parts to RL622-470K-RC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RL622-470K-RC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RL622-470K-RC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RL622-470K-RC fall under?
The RL622-470K-RC is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to RL622-470K-RC when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RL622-470K-RC you can contact the distributor directly for product support, shipping queries etc.
Is the RL622-470K-RC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RL622-470K-RC have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Transfer Multisort Elektronik and Avnet America have stock available or on a lead time for RL622-470K-RC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RL622-470K-RC often in real-time on the comparison pages.
What if I can't find stock of RL622-470K-RC?
You can fill out our help required form which you can use to request a quote for RL622-470K-RC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.