Status: | Unknown |
---|---|
Series: | RL622 Series |
RoHS: | Compliant |
Prices starting from US$0.40
Product Range | RL622 Series |
---|---|
Inductance | 220µH |
DC Current Rating | 640mA |
DC Resistance Max | 0.65ohm |
Inductance Tolerance | ± 10% |
Self Resonant Frequency Min | 2.7MHz |
Case Dimensions | 8.5mm x 11mm |
RoHS Compliant | Yes |
Inductor: wire | Transfer Multisort Elektronik |
Rf Choke, 220Uh, 640Ma, 10%, 2.7Mhz | Newark Electronics |
RF Choke, High Frequency, 220 uH, 650 Milliohm, ± 10%, 2.7 MHz | Avnet America |
220 UH 10% RADIAL INDUCTOR | TTI Europe |
RF Choke, High Frequency, 220 uH, 650 Milliohm, � 10%, 2.7 MHz | Avnet Abacus |
Where can I find additional details, specifications and documents for a RL622-221K-RC?
Additional datasheets, footprints and schematics for RL622-221K-RC are listed on our Part Details page. You can also find images and similar parts to RL622-221K-RC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RL622-221K-RC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RL622-221K-RC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RL622-221K-RC fall under?
The RL622-221K-RC is listed under Passive Components > Inductors > High Frequency Inductors > Radial Leaded High Frequency Inductors.
Can I view similar or alternative parts?
You can view similar parts to RL622-221K-RC when available in the Radial Leaded High Frequency Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RL622-221K-RC you can contact the distributor directly for product support, shipping queries etc.
Is the RL622-221K-RC RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for RL622-221K-RC have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, Avnet America, element14 and TTI Europe have stock available or on a lead time for RL622-221K-RC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RL622-221K-RC often in real-time on the comparison pages.
What if I can't find stock of RL622-221K-RC?
You can fill out our help required form which you can use to request a quote for RL622-221K-RC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.