Status: | Unknown |
---|---|
Series: | 5V 400mA LDO Voltage Regulators |
RoHS: | Unknown |
Output Type | Fixed |
---|---|
Input Voltage Min | 1.8V |
Input Voltage Max | 10V |
Fixed Output Voltage Nom. | 5V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 400mA |
Dropout Voltage Vdo | 250mV |
LDO Regulator Case Style | SOT-23 |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | 5V 400mA LDO Voltage Regulators |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Accuracy % | 0.5% |
Base Number | 113 |
IC Generic Number | 113 |
No. of Outputs | 1Outputs |
Operating Temperature Range | -40°C to +85°C |
Operating Voltage Tolerance + | 1.5% |
Output Current Max | 0.4A |
Output Voltage Nom. | 5V |
Primary Input Voltage | 6V |
Supply Voltage Max | 10V |
Supply Voltage Min | 1.8V |
Termination Type | Surface Mount Device |
Voltage Regulator Type | Positive Fixed LDO |
400-mA, 10-V, low-dropout voltage regulator with enable | Texas Instruments |
IC LDO REGULATOR POS 5V 0.4A 5-PIN SOT-23 | Dan-Mar Components |
400mA,5V,LDO Voltage Reg.,REG113NA-5 | RS |
V Reg Ldo 0.4A 5.0V, Sot-23-5, 113 | Newark Electronics |
Where can I find additional details, specifications and documents for a REG113NA-5/250 .?
Additional datasheets, footprints and schematics for REG113NA-5/250 . are listed on our Part Details page. You can also find images and similar parts to REG113NA-5/250 . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for REG113NA-5/250 . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view REG113NA-5/250 . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does REG113NA-5/250 . fall under?
The REG113NA-5/250 . is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to REG113NA-5/250 . when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the REG113NA-5/250 . you can contact the distributor directly for product support, shipping queries etc.
Is the REG113NA-5/250 . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for REG113NA-5/250 . have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for REG113NA-5/250 ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for REG113NA-5/250 . often in real-time on the comparison pages.
What if I can't find stock of REG113NA-5/250 .?
You can fill out our help required form which you can use to request a quote for REG113NA-5/250 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.