Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Diode Configuration | Triple Isolated |
---|---|
Repetitive Reverse Voltage Vrrm Max | 30V |
Forward Current If(AV) | 100mA |
Forward Voltage VF Max | 530mV |
Forward Surge Current Ifsm Max | 1A |
Operating Temperature Max | 125°C |
Diode Case Style | SOT-363 |
No. of Pins | 6Pins |
Product Range | - |
Automotive Qualification Standard | AEC-Q101 |
SVHC | No SVHC (15-Jan-2018) |
Diode, Schottky, Aec-Q101, 30V, Sot-363 | Newark Electronics |
DIODE, SCHOTTKY, AEC-Q101, 30V, SOT-363 | element14 |
Diode Schottky 30V 100mA 6-Pin SOT-363 T/R | Avnet America |
Where can I find additional details, specifications and documents for a RB530XNFHTR?
Additional datasheets, footprints and schematics for RB530XNFHTR are listed on our Part Details page. You can also find images and similar parts to RB530XNFHTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RB530XNFHTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RB530XNFHTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RB530XNFHTR fall under?
The RB530XNFHTR is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to RB530XNFHTR when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RB530XNFHTR you can contact the distributor directly for product support, shipping queries etc.
Is the RB530XNFHTR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RB530XNFHTR have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for RB530XNFHTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RB530XNFHTR often in real-time on the comparison pages.
What if I can't find stock of RB530XNFHTR?
You can fill out our help required form which you can use to request a quote for RB530XNFHTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.