Status: | Unknown |
---|---|
Series: | RB161 Series |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.13
|
5,548
in stock
|
Buy Now | |
Chip One Stop
from US$0.09
|
27,636
in stock
|
Buy Now | |
Future Electronics
from US$0.09
|
21,000
in stock
|
Buy Now | |
element14
from US$0.18
|
8,542
in stock
|
Buy Now | |
CoreStaff
from US$0.16
|
8,316
in stock
|
Buy Now | |
Newark Electronics
from US$0.46
|
5,548
in stock
|
Buy Now | |
Avnet America
from US$0.10
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Diode Configuration | Single |
---|---|
Repetitive Reverse Voltage Vrrm Max | 25V |
Forward Current If(AV) | 1A |
Forward Voltage VF Max | 350mV |
Forward Surge Current Ifsm Max | 30A |
Operating Temperature Max | 125°C |
Diode Case Style | SOD-123 |
No. of Pins | 2Pins |
Product Range | RB161 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Current Ifsm | 30A |
Diode Type | Schottky |
Forward Voltage | 350mV |
Junction Temperature Tj Max | 125°C |
Termination Type | Surface Mount Device |
RB161M-20 Series 20 V 700 uA Surface Mount Schottky Barrier Diode - SOD-123 | Future Electronics |
DIODE, SCHOTTKY, PMDS | element14 |
Diode, Schottky, Pmds | Newark Electronics |
Diode Schottky 25V 1A 2-Pin PMDU T/R | Avnet America |
Where can I find additional details, specifications and documents for a RB161M-20TR?
Additional datasheets, footprints and schematics for RB161M-20TR are listed on our Part Details page. You can also find images and similar parts to RB161M-20TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RB161M-20TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RB161M-20TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RB161M-20TR fall under?
The RB161M-20TR is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to RB161M-20TR when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RB161M-20TR you can contact the distributor directly for product support, shipping queries etc.
Is the RB161M-20TR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RB161M-20TR have stock available?
Authorised distributors including Chip One Stop, Future Electronics, element14, CoreStaff and Newark Electronics have stock available or on a lead time for RB161M-20TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RB161M-20TR often in real-time on the comparison pages.
What if I can't find stock of RB161M-20TR?
You can fill out our help required form which you can use to request a quote for RB161M-20TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.