Status: | Unknown |
---|---|
Series: | RB160 Series |
RoHS: | Unknown |
Prices starting from US$0.0350
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.08
|
2,720
in stock
|
Buy Now | |
Chip One Stop
from US$0.10
|
73,803
in stock
|
Buy Now | |
element14
from US$0.12
|
2,710
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.15
|
2,300
in stock
|
Buy Now | |
Newark Electronics
from US$0.0350
|
2
in stock
|
Buy Now | |
Kruse
-
|
147,000
in stock
|
Buy Now | |
Future Electronics
from US$0.11
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Diode Configuration | Single |
---|---|
Repetitive Reverse Voltage Vrrm Max | 90V |
Forward Current If(AV) | 1A |
Forward Voltage VF Max | 730mV |
Forward Surge Current Ifsm Max | 30A |
Operating Temperature Max | 150°C |
Diode Case Style | SOD-123 |
No. of Pins | 2Pins |
Product Range | RB160 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Current Ifsm | 30A |
Diode Type | Schottky |
Forward Voltage | 730mV |
Junction Temperature Tj Max | 150°C |
Termination Type | Surface Mount Device |
DIODE, SCHOTTKY, PMDU | Farnell |
Diode: Schottky rectifying | Transfer Multisort Elektronik |
Diode, Schottky, 30A, 90V, Sod-123 | Newark Electronics |
DIO SKY RB160M SOD 123 | Kruse |
RB160M-90 Series 90 V 1 A Surface Mount Schottky Barrier Diode - PMDU | Future Electronics |
Diode Schottky 90V 1A 2-Pin PMDU T/R | Avnet Asia |
Where can I find additional details, specifications and documents for a RB160M-90TR?
Additional datasheets, footprints and schematics for RB160M-90TR are listed on our Part Details page. You can also find images and similar parts to RB160M-90TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RB160M-90TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RB160M-90TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RB160M-90TR fall under?
The RB160M-90TR is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to RB160M-90TR when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RB160M-90TR you can contact the distributor directly for product support, shipping queries etc.
Is the RB160M-90TR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RB160M-90TR have stock available?
Authorised distributors including Chip One Stop, Farnell, element14, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for RB160M-90TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RB160M-90TR often in real-time on the comparison pages.
What if I can't find stock of RB160M-90TR?
You can fill out our help required form which you can use to request a quote for RB160M-90TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.