Status: | Unknown |
---|---|
Series: | R-78W Series |
RoHS: | Unknown |
Prices starting from US$6.64
Distributor | Stock | ||
---|---|---|---|
RS
from US$8.50
|
17
in stock
|
Buy Now | |
Sager
from US$8.08
|
1,043
in stock
|
Buy Now | |
Schukat Electronic
from US$8.57
|
55
in stock
|
Buy Now | |
Rutronik
from US$8.12
|
50
in stock
|
Buy Now | |
Chip One Stop
from US$6.64
|
25
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$8.93
|
10
in stock
|
Buy Now | |
RS Americas
from US$9.64
|
1
in stock
|
Buy Now | |
element14
from US$8.91
|
1
in stock
|
Buy Now | |
Farnell
from US$8.75
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$9.09
|
-
|
Buy Now | |
Future Electronics
from US$8.46
|
-
|
Buy Now | |
Richardson RFPD
from US$8.31
|
-
|
Buy Now |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 4.5W |
Output Voltage Nom. | 9V |
Output Current Max | 500mA |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Mounting | Through Hole |
Input Voltage DC Min | 11V |
Input Voltage DC Max | 32V |
DC / DC Converter Type | - |
Depth | 11.5mm |
Width | 8.5mm |
Height | 17.5mm |
Product Range | R-78W Series |
SVHC | No SVHC (15-Jan-2019) |
Approvals & Standards | EN |
Non-Isolated DC/DC Converters 11-32Vin 9V 0.5A SIP WIRED | Sager |
DC/DC Conv 11-32V:9V0,5A SIP3 | Schukat Electronic |
SwitchReg 11-32V to 9.0V 0.5A wired | Rutronik |
Switching Regulator 11-32Vin 9Vout 0.5A | RS |
Converter: DC/DC | Transfer Multisort Elektronik |
Recom Switching Regulator, 11 - 32V Input, 9V Output, 0.5A | RECOM Power Inc. R-78W9.0-0.5 | RS Americas |
DC-DC CONVERTER, 9V, 0.5A | element14 |
Dc/Dc Converter, 9V, 0.5A | Newark Electronics |
0.5A DC/DC-CONVERTER 'INNOLINE' W SIP3 REG | Future Electronics |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Where can I find additional details, specifications and documents for a R-78W9.0-0.5?
Additional datasheets, footprints and schematics for R-78W9.0-0.5 are listed on our Part Details page. You can also find images and similar parts to R-78W9.0-0.5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R-78W9.0-0.5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R-78W9.0-0.5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R-78W9.0-0.5 fall under?
The R-78W9.0-0.5 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to R-78W9.0-0.5 when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R-78W9.0-0.5 you can contact the distributor directly for product support, shipping queries etc.
Is the R-78W9.0-0.5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for R-78W9.0-0.5 have stock available?
Authorised distributors including Sager, Schukat Electronic, Rutronik, Chip One Stop and RS have stock available or on a lead time for R-78W9.0-0.5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R-78W9.0-0.5 often in real-time on the comparison pages.
What if I can't find stock of R-78W9.0-0.5?
You can fill out our help required form which you can use to request a quote for R-78W9.0-0.5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.