Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$6.13
Distributor | Stock | ||
---|---|---|---|
RS
from US$8.55
|
294
in stock
|
Buy Now | |
Sager
from US$7.45
|
1,220
in stock
|
Buy Now | |
RS Americas
from US$9.03
|
41
in stock
|
Buy Now | |
Schukat Electronic
from US$7.89
|
40
in stock
|
Buy Now | |
Future Electronics
from US$7.67
|
25
in stock
|
Buy Now | |
Chip One Stop
from US$6.13
|
25
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$8.99
|
17
in stock
|
Buy Now | |
element14
from US$8.42
|
17
in stock
|
Buy Now | |
Farnell
from US$8.80
|
17
in stock
|
Buy Now | |
Rutronik
from US$9.21
|
-
|
Buy Now | |
Newark Electronics
from US$8.73
|
-
|
Buy Now | |
Richardson RFPD
from US$7.65
|
-
|
Buy Now |
Power Supply Approvals | ITE |
---|---|
No. of Outputs | 1 Output |
Output Power Max | 400mW |
Output Current Max | 500mA |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Mounting | SIP |
Input Voltage DC Min | 4.75V |
RoHS Compliant | Yes |
Non-Isolated DC/DC Converters 4.75-32Vin 3.3Vout 500mA | Sager |
Switching Regulator 3.3Vout 0.5A | RS |
Recom DC-DC Switching Regulator, 6.5 to 32V dc Input, 3.3V dc Output, 6 to 500mA | RECOM Power Inc. R-78W3.3-0.5 | RS Americas |
DC/DC Conv 6,5-32:3,3V 0,5A SIP3 | Schukat Electronic |
0.5A DC/DC-CONVERTER 'INNOLINE' W SIP3 REG | Future Electronics |
Converter: DC/DC | Transfer Multisort Elektronik |
DC-DC CONVERTER, 3.3V, 0.5A | element14 |
SwitchReg 6.5-32V to 3.3V 0.5A wired | Rutronik |
Dc-Dc Converter, 3.3V, 0.5A | Newark Electronics |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Where can I find additional details, specifications and documents for a R-78W3.3-0.5?
Additional datasheets, footprints and schematics for R-78W3.3-0.5 are listed on our Part Details page. You can also find images and similar parts to R-78W3.3-0.5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R-78W3.3-0.5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R-78W3.3-0.5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R-78W3.3-0.5 fall under?
The R-78W3.3-0.5 is listed under Power & Line Protection > Power Supplies > DC / DC Converters > DC / DC Non Isolated Board Mount Converters - Fixed Output.
Can I view similar or alternative parts?
You can view similar parts to R-78W3.3-0.5 when available in the DC / DC Non Isolated Board Mount Converters - Fixed Output range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R-78W3.3-0.5 you can contact the distributor directly for product support, shipping queries etc.
Is the R-78W3.3-0.5 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for R-78W3.3-0.5 have stock available?
Authorised distributors including Sager, RS, RS Americas, Schukat Electronic and Future Electronics have stock available or on a lead time for R-78W3.3-0.5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R-78W3.3-0.5 often in real-time on the comparison pages.
What if I can't find stock of R-78W3.3-0.5?
You can fill out our help required form which you can use to request a quote for R-78W3.3-0.5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.