Status: | Unknown |
---|---|
Series: | R-78HB Series |
RoHS: | Unknown |
Prices starting from US$13.40
Distributor | Stock | ||
---|---|---|---|
RS
from US$14.93
|
17
in stock
|
Buy Now | |
Sager
from US$13.40
|
167
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$16.29
|
39
in stock
|
Buy Now | |
Chip One Stop
from US$15.20
|
38
in stock
|
Buy Now | |
Future Electronics
from US$14.08
|
25
in stock
|
Buy Now | |
Distrelec
from US$16.69
|
22
in stock
|
Buy Now | |
Schukat Electronic
from US$14.19
|
15
in stock
|
Buy Now | |
Rutronik
from US$16.55
|
-
|
Buy Now | |
Newark Electronics
from US$14.94
|
-
|
Buy Now | |
RS Americas
from US$15.86
|
-
|
Buy Now | |
element14
from US$15.43
|
-
|
Buy Now | |
Richardson RFPD
from US$13.77
|
-
|
Buy Now | |
Farnell
from US$13.54
|
-
|
Buy Now |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 2.5W |
Output Voltage Nom. | 5V |
Output Current Max | 500mA |
Product Range | R-78HB Series |
DC / DC Converter Mounting | Through Hole |
Input Voltage DC Min | 9V |
Input Voltage DC Max | 72V |
SVHC | No SVHC (15-Jan-2019) |
Approvals & Standards | IEC |
DC / DC Converter Output Type | Fixed |
Non-Isolated DC/DC Converters 9-48Vin 5Vout 500mA Wired | Sager |
Converter: DC/DC | Transfer Multisort Elektronik |
0.5A DC/DC-CONVERTER 'INNOLINE' W SIP3 REG | Future Electronics |
Recom DC/DC Converter 9 ... 72V 5V Fixed | Distrelec |
Switching Regulator 5Vout 1A | RS |
DC/DC Conv 9-72:5V 0,5A SIP3 Litze | Schukat Electronic |
SwitchReg 9-72V to 5.0V 0.5A wired | Rutronik |
Dc-Dc Converter, 5V, 0.5A | Newark Electronics |
DC-DC Converter, W SIP3 reg, Single Output, 0.5A, 5V Out, R-78HB Series | RECOM Power Inc. R-78HB5.0-0.5/W | RS Americas |
DC TO DC CONVERTER MODULE | Richardson RFPD |
DC/DC CONVERTER, 5V, 0.5A | Farnell |
Where can I find additional details, specifications and documents for a R-78HB5.0-0.5/W?
Additional datasheets, footprints and schematics for R-78HB5.0-0.5/W are listed on our Part Details page. You can also find images and similar parts to R-78HB5.0-0.5/W on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R-78HB5.0-0.5/W on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R-78HB5.0-0.5/W price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R-78HB5.0-0.5/W fall under?
The R-78HB5.0-0.5/W is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to R-78HB5.0-0.5/W when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R-78HB5.0-0.5/W you can contact the distributor directly for product support, shipping queries etc.
Is the R-78HB5.0-0.5/W RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for R-78HB5.0-0.5/W have stock available?
Authorised distributors including Sager, Transfer Multisort Elektronik, Chip One Stop, Future Electronics and Distrelec have stock available or on a lead time for R-78HB5.0-0.5/W.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R-78HB5.0-0.5/W often in real-time on the comparison pages.
What if I can't find stock of R-78HB5.0-0.5/W?
You can fill out our help required form which you can use to request a quote for R-78HB5.0-0.5/W from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.