Status: | Unknown |
---|---|
Series: | R-78HB Series |
RoHS: | Unknown |
Prices starting from US$13.39
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$15.63
|
No stock
|
Buy Now | |
Schukat Electronic
from US$13.49
|
90
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$13.97
|
40
in stock
|
Buy Now | |
Rutronik
from US$16.72
|
-
|
Buy Now | |
Newark Electronics
from US$14.42
|
-
|
Buy Now | |
element14
from US$13.95
|
-
|
Buy Now | |
Sager
from US$13.39
|
-
|
Buy Now |
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 7.5W |
Output Voltage Nom. | 15V |
Output Current Max | 500mA |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Mounting | Through Hole |
Input Voltage DC Min | 20V |
Input Voltage DC Max | 72V |
DC / DC Converter Type | SIP |
Depth | 11.5mm |
Width | 8.5mm |
Height | 17.5mm |
Product Range | R-78HB Series |
SVHC | No SVHC (15-Jan-2019) |
DC/DC Conv 20-72V:15V 0,5A SIP3 | Schukat Electronic |
Converter: DC/DC | Transfer Multisort Elektronik |
SwitchReg 20-72V to 15V 0.5A THT | Rutronik |
Dc-Dc Converter, 15V, 0.5A | Newark Electronics |
DC-DC CONVERTER, 15V, 0.5A | element14 |
Non-Isolated DC/DC Converters 0.5A DC/DC REG 20-72Vin 15Vout | Sager |
Where can I find additional details, specifications and documents for a R-78HB15-0.5L?
Additional datasheets, footprints and schematics for R-78HB15-0.5L are listed on our Part Details page. You can also find images and similar parts to R-78HB15-0.5L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R-78HB15-0.5L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R-78HB15-0.5L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R-78HB15-0.5L fall under?
The R-78HB15-0.5L is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to R-78HB15-0.5L when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R-78HB15-0.5L you can contact the distributor directly for product support, shipping queries etc.
Is the R-78HB15-0.5L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for R-78HB15-0.5L have stock available?
Authorised distributors including Schukat Electronic, Transfer Multisort Elektronik, Rutronik, Newark Electronics and element14 have stock available or on a lead time for R-78HB15-0.5L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R-78HB15-0.5L often in real-time on the comparison pages.
What if I can't find stock of R-78HB15-0.5L?
You can fill out our help required form which you can use to request a quote for R-78HB15-0.5L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.