Status: | Unknown |
---|---|
Series: | R-78HB/W Series |
RoHS: | Unknown |
Prices starting from US$13.71
Distributor | Stock | ||
---|---|---|---|
RS
from US$15.83
|
52
in stock
|
Buy Now | |
Sager
from US$13.71
|
56
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$15.64
|
17
in stock
|
Buy Now | |
Schukat Electronic
from US$14.90
|
12
in stock
|
Buy Now | |
Rutronik
from US$18.44
|
-
|
Buy Now | |
Newark Electronics
from US$15.63
|
-
|
Buy Now | |
Future Electronics
from US$16.25
|
-
|
Buy Now | |
RS Americas
from US$16.67
|
-
|
Buy Now | |
element14
from US$16.89
|
-
|
Buy Now | |
Richardson RFPD
from US$14.44
|
-
|
Buy Now | |
Farnell
from US$16.31
|
-
|
Buy Now |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 6W |
Output Voltage Nom. | 12V |
Output Current Max | 500mA |
Product Range | R-78HB/W Series |
DC / DC Converter Mounting | Through Hole |
Input Voltage DC Min | 17V |
Input Voltage DC Max | 72V |
SVHC | No SVHC (15-Jan-2019) |
Approvals & Standards | IEC |
DC / DC Converter Output Type | Fixed |
Non-Isolated DC/DC Converters 17-48Vin 12Vout 500mA Wired | Sager |
Switching Regulator 12Vout 1A | RS |
Converter: DC/DC | Transfer Multisort Elektronik |
DC/DC Conv 17-72:12V 0,5A SIP3 Litze | Schukat Electronic |
SwitchReg 17-72V to 12V 0.5A wired | Rutronik |
Dc-Dc Converter, 12V, 0.5A | Newark Electronics |
0.5A DC/DC-CONVERTER 'INNOLINE' W SIP3 REG | Future Electronics |
DC-DC Converter, W SIP3 reg, Single Output, 0.5A, 12V Out, R-78HB Series | RECOM Power Inc. R-78HB12-0.5/W | RS Americas |
DC/DC CONVERTER, 12V, 0.5A | element14 |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Where can I find additional details, specifications and documents for a R-78HB12-0.5/W?
Additional datasheets, footprints and schematics for R-78HB12-0.5/W are listed on our Part Details page. You can also find images and similar parts to R-78HB12-0.5/W on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R-78HB12-0.5/W on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R-78HB12-0.5/W price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R-78HB12-0.5/W fall under?
The R-78HB12-0.5/W is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to R-78HB12-0.5/W when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R-78HB12-0.5/W you can contact the distributor directly for product support, shipping queries etc.
Is the R-78HB12-0.5/W RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for R-78HB12-0.5/W have stock available?
Authorised distributors including Sager, RS, Transfer Multisort Elektronik, Schukat Electronic and Rutronik have stock available or on a lead time for R-78HB12-0.5/W.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R-78HB12-0.5/W often in real-time on the comparison pages.
What if I can't find stock of R-78HB12-0.5/W?
You can fill out our help required form which you can use to request a quote for R-78HB12-0.5/W from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.