Status: | Unknown |
---|---|
Series: | R-78E-0.5 Series |
RoHS: | Unknown |
Prices starting from US$2.57
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.13
|
30
in stock
|
Buy Now | |
Sager
from US$2.57
|
437
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.84
|
130
in stock
|
Buy Now | |
element14
from US$3.31
|
83
in stock
|
Buy Now | |
Farnell
from US$3.23
|
83
in stock
|
Buy Now | |
Schukat Electronic
from US$2.72
|
65
in stock
|
Buy Now | |
Rapid Electronics
from US$2.89
|
37
in stock
|
Buy Now | |
Chip One Stop
from US$2.95
|
37
in stock
|
Buy Now | |
Distrelec
from US$2.85
|
14
in stock
|
Buy Now | |
Rutronik
from US$3.16
|
-
|
Buy Now | |
Newark Electronics
from US$2.84
|
-
|
Buy Now | |
Future Electronics
from US$2.78
|
-
|
Buy Now | |
RS Americas
from US$3.05
|
-
|
Buy Now | |
Richardson RFPD
from US$2.63
|
-
|
Buy Now |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 4.5W |
Output Voltage Nom. | 9V |
Output Current Max | 500mA |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Mounting | Through Hole |
Input Voltage DC Min | 12V |
Input Voltage DC Max | 28V |
DC / DC Converter Type | SIP |
Depth | 11.6mm |
Width | 8.5mm |
Height | 10.4mm |
Product Range | R-78E-0.5 Series |
SVHC | No SVHC (15-Jan-2019) |
Approvals & Standards | IEC |
Non-Isolated DC/DC Converters 500mA 9Vout SIP3 | Sager |
Converter: DC/DC | Transfer Multisort Elektronik |
DC-DC CONVERTER, 9V, 0.5A | element14 |
DC/DC Conv 12-28V:9V 500mA SIP3 | Schukat Electronic |
RECOM R-78E9.0-0.5 | Rapid Electronics |
Switching Regulator 9Vout 0.5A | RS |
Recom DC/DC Converter 12 ... 28V 9V Fixed 4.5W | Distrelec |
SwitchReg 12-28V to 9.0V 0.5A THT | Rutronik |
Dc-Dc Converter, 9V, 0.5A | Newark Electronics |
R-75E-05 Series Single Output 9 V 0.5 A Switching Regulator Module - SIP-3 | Future Electronics |
DC-DC Converter, SIP3 reg, Single Output, 0.5A, 9V Out, R-78E Series | RECOM Power Inc. R-78E9.0-0.5 | RS Americas |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Where can I find additional details, specifications and documents for a R-78E9.0-0.5?
Additional datasheets, footprints and schematics for R-78E9.0-0.5 are listed on our Part Details page. You can also find images and similar parts to R-78E9.0-0.5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R-78E9.0-0.5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R-78E9.0-0.5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R-78E9.0-0.5 fall under?
The R-78E9.0-0.5 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to R-78E9.0-0.5 when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R-78E9.0-0.5 you can contact the distributor directly for product support, shipping queries etc.
Is the R-78E9.0-0.5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for R-78E9.0-0.5 have stock available?
Authorised distributors including Sager, Transfer Multisort Elektronik, element14, Farnell and Schukat Electronic have stock available or on a lead time for R-78E9.0-0.5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R-78E9.0-0.5 often in real-time on the comparison pages.
What if I can't find stock of R-78E9.0-0.5?
You can fill out our help required form which you can use to request a quote for R-78E9.0-0.5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.