Status: | Unknown |
---|---|
Series: | R-78E-1.0 Series |
RoHS: | Compliant |
Prices starting from US$2.71
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.50
|
1,771
in stock
|
Buy Now | |
Sager
from US$2.88
|
3,445
in stock
|
Buy Now | |
Future Electronics
from US$3.03
|
1,848
in stock
|
Buy Now | |
Schukat Electronic
from US$3.05
|
894
in stock
|
Buy Now | |
Chip One Stop
from US$2.71
|
193
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.20
|
15
in stock
|
Buy Now | |
element14
from US$3.29
|
3
in stock
|
Buy Now | |
Farnell
from US$3.60
|
3
in stock
|
Buy Now | |
Rutronik
from US$3.55
|
-
|
Buy Now | |
Newark Electronics
from US$3.61
|
-
|
Buy Now | |
RS Americas
from US$3.42
|
-
|
Buy Now | |
Richardson RFPD
from US$2.97
|
-
|
Buy Now |
Power Supply Approvals | ITE |
---|---|
No. of Outputs | 1 Output |
Output Power Max | 3.3W |
Output Current Max | 1A |
Product Range | R-78E-1.0 Series |
DC / DC Converter Mounting | Through Hole |
Input Voltage DC Min | 7V |
RoHS Compliant | Yes |
Non-Isolated DC/DC Converters 1A 7-28Vin 3.3Vout SIP | Sager |
1A DC/DC-CONVERTER 'INNOLINE' SIP3 REG | Future Electronics |
Switching Regulator 7-28Vi 3.3Vo 1A | RS |
DC/DC Conv 7-28V:3,3V 1A 3,3W SIP3 | Schukat Electronic |
Converter: DC/DC | Transfer Multisort Elektronik |
DC-DC CONVERTER, 3.3V, 1A | element14 |
SwitchReg 7-28V to 3.3V 1A THT | Rutronik |
Dc-Dc Converter, 3.3V, 1A, Sip | Newark Electronics |
DC-DC Converter, SIP3 reg, Single Output, 1A, 3.3V Out, R-78E Series | RECOM Power Inc. R-78E3.3-1.0 | RS Americas |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Where can I find additional details, specifications and documents for a R-78E3.3-1.0?
Additional datasheets, footprints and schematics for R-78E3.3-1.0 are listed on our Part Details page. You can also find images and similar parts to R-78E3.3-1.0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R-78E3.3-1.0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R-78E3.3-1.0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R-78E3.3-1.0 fall under?
The R-78E3.3-1.0 is listed under Power & Line Protection > Power Supplies > DC / DC Converters > DC / DC Linear Regulator Converters.
Can I view similar or alternative parts?
You can view similar parts to R-78E3.3-1.0 when available in the DC / DC Linear Regulator Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R-78E3.3-1.0 you can contact the distributor directly for product support, shipping queries etc.
Is the R-78E3.3-1.0 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for R-78E3.3-1.0 have stock available?
Authorised distributors including Sager, Future Electronics, RS, Schukat Electronic and Chip One Stop have stock available or on a lead time for R-78E3.3-1.0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R-78E3.3-1.0 often in real-time on the comparison pages.
What if I can't find stock of R-78E3.3-1.0?
You can fill out our help required form which you can use to request a quote for R-78E3.3-1.0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.