Status: | Unknown |
---|---|
Series: | R-78E-0.5 Series |
RoHS: | Unknown |
Prices starting from US$2.39
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$2.42
|
12,438
in stock
|
Buy Now | |
Schukat Electronic
from US$2.53
|
5,102
in stock
|
Buy Now | |
Sager
from US$2.39
|
3,484
in stock
|
Buy Now | |
element14
from US$3.24
|
2,479
in stock
|
Buy Now | |
Farnell
from US$3.35
|
2,454
in stock
|
Buy Now | |
RS
from US$2.86
|
1,223
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.63
|
587
in stock
|
Buy Now | |
Distrelec
from US$3.05
|
210
in stock
|
Buy Now | |
RS Americas
from US$2.83
|
82
in stock
|
Buy Now | |
Richardson RFPD
from US$2.55
|
26
in stock
|
Buy Now | |
Newark Electronics
from US$2.86
|
4
in stock
|
Buy Now | |
Rutronik
from US$2.95
|
-
|
Buy Now |
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 1.65W |
Output Voltage Nom. | 3.3V |
Output Current Max | 500mA |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Mounting | Through Hole |
Input Voltage DC Min | 6V |
Input Voltage DC Max | 28V |
DC / DC Converter Type | SIP |
Depth | 11.6mm |
Width | 8.5mm |
Height | 10.4mm |
Product Range | R-78E-0.5 Series |
SVHC | No SVHC (15-Jan-2019) |
Efficiency | 88% |
R-78 Series 2 W Single Output 3.3 V Isolated Through Hole DC/DC Converter | Future Electronics |
DC/DC Conv 6-28V:3.3V 0.5A 1,65W SIP3 | Schukat Electronic |
Non-Isolated DC/DC Converters 3.3V 500MA OUT THRU | Sager |
DC-DC CONVERTER, 3.3V, 0.5A | element14 |
Switching Regulator 6-28Vin 3.3Vout 0.5A | RS |
Converter: DC/DC | Transfer Multisort Elektronik |
Recom DC/DC Converter 6 ... 28V 3.3V Fixed | Distrelec |
Recom Switching Regulator, 6 - 28V dc Input, 3.3V dc Output, 0.5A | RECOM Power Inc. R-78E3.3-0.5 | RS Americas |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Dc-Dc Converter, 3.3V, 0.5A | Newark Electronics |
SwitchReg 6-28V to 3.3V 0.5A THT | Rutronik |
Where can I find additional details, specifications and documents for a R-78E3.3-0.5?
Additional datasheets, footprints and schematics for R-78E3.3-0.5 are listed on our Part Details page. You can also find images and similar parts to R-78E3.3-0.5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R-78E3.3-0.5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R-78E3.3-0.5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R-78E3.3-0.5 fall under?
The R-78E3.3-0.5 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to R-78E3.3-0.5 when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R-78E3.3-0.5 you can contact the distributor directly for product support, shipping queries etc.
Is the R-78E3.3-0.5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for R-78E3.3-0.5 have stock available?
Authorised distributors including Future Electronics, Schukat Electronic, Sager, element14 and Farnell have stock available or on a lead time for R-78E3.3-0.5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R-78E3.3-0.5 often in real-time on the comparison pages.
What if I can't find stock of R-78E3.3-0.5?
You can fill out our help required form which you can use to request a quote for R-78E3.3-0.5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.