Status: | Unknown |
---|---|
Series: | R-78E Series |
RoHS: | Unknown |
Prices starting from US$2.57
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.84
|
61
in stock
|
Buy Now | |
Sager
from US$2.57
|
2,008
in stock
|
Buy Now | |
Schukat Electronic
from US$2.72
|
99
in stock
|
Buy Now | |
Distrelec
from US$2.82
|
58
in stock
|
Buy Now | |
Future Electronics
from US$2.67
|
17
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.83
|
3
in stock
|
Buy Now | |
Chip One Stop
from US$2.57
|
1
in stock
|
Buy Now | |
Rutronik
from US$3.16
|
-
|
Buy Now | |
Newark Electronics
from US$2.84
|
-
|
Buy Now | |
RS Americas
from US$3.47
|
-
|
Buy Now | |
element14
from US$2.90
|
-
|
Buy Now | |
Richardson RFPD
from US$2.63
|
-
|
Buy Now | |
Farnell
from US$3.22
|
-
|
Buy Now |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 6W |
Output Voltage Nom. | 12V |
Output Current Max | 500mA |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Mounting | Through Hole |
Input Voltage DC Min | 15V |
Input Voltage DC Max | 28V |
DC / DC Converter Type | SIP |
Depth | 11.6mm |
Width | 8.5mm |
Height | 10.4mm |
Product Range | R-78E Series |
SVHC | No SVHC (15-Jan-2019) |
Approvals & Standards | IEC |
Non-Isolated DC/DC Converters 500mA 12Vout SIP3 | Sager |
DC/DC Conv 15-28V:12V 500mA SIP3 | Schukat Electronic |
Switching Regulator 12Vout 0.5A | RS |
Recom DC/DC Converter 15 ... 28V 12V Fixed 6W | Distrelec |
R-75E-05 Series Single Output 12 V 0.5 A Switching Regulator Module - SIP-3 | Future Electronics |
Converter: DC/DC | Transfer Multisort Elektronik |
SwitchReg 15-28V to 12V 0.5A THT | Rutronik |
Dc-Dc Converter, 12V, 0.5A | Newark Electronics |
DC-DC Converter, SIP3 reg, Single Output, 0.5A, 12V Out, R-78E Series | RECOM Power Inc. R-78E12-0.5 | RS Americas |
DC-DC CONVERTER, 12V, 0.5A | element14 |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Where can I find additional details, specifications and documents for a R-78E12-0.5?
Additional datasheets, footprints and schematics for R-78E12-0.5 are listed on our Part Details page. You can also find images and similar parts to R-78E12-0.5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R-78E12-0.5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R-78E12-0.5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R-78E12-0.5 fall under?
The R-78E12-0.5 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to R-78E12-0.5 when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R-78E12-0.5 you can contact the distributor directly for product support, shipping queries etc.
Is the R-78E12-0.5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for R-78E12-0.5 have stock available?
Authorised distributors including Sager, Schukat Electronic, RS, Distrelec and Future Electronics have stock available or on a lead time for R-78E12-0.5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R-78E12-0.5 often in real-time on the comparison pages.
What if I can't find stock of R-78E12-0.5?
You can fill out our help required form which you can use to request a quote for R-78E12-0.5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.