Status: | Unknown |
---|---|
Series: | R-78C-1.0 Series |
RoHS: | Unknown |
Prices starting from US$8.29
Distributor | Stock | ||
---|---|---|---|
RS
from US$8.70
|
401
in stock
|
Buy Now | |
Rapid Electronics
from US$14.42
|
162
in stock
|
Buy Now | |
Schukat Electronic
from US$8.78
|
140
in stock
|
Buy Now | |
Sager
from US$8.29
|
125
in stock
|
Buy Now | |
Rutronik
from US$10.24
|
42
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$9.15
|
23
in stock
|
Buy Now | |
Newark Electronics
from US$9.38
|
-
|
Buy Now | |
Future Electronics
from US$8.79
|
-
|
Buy Now | |
RS Americas
from US$9.78
|
-
|
Buy Now | |
element14
from US$9.12
|
-
|
Buy Now | |
Richardson RFPD
from US$8.52
|
-
|
Buy Now | |
Farnell
from US$8.97
|
-
|
Buy Now |
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 9W |
Output Voltage Nom. | 9V |
Output Current Max | 1A |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Mounting | Through Hole |
Input Voltage DC Min | 12V |
Input Voltage DC Max | 42V |
DC / DC Converter Type | SIP |
Depth | 11.6mm |
Width | 8.5mm |
Height | 10.4mm |
Product Range | R-78C-1.0 Series |
SVHC | No SVHC (15-Jan-2019) |
Approval Bodies | EN |
Output Current | 1A |
Output Voltage | 9V |
Switching Regulator,12-42Vin,9Vout 1A | RS |
Recom 80000047 R-78C9.0-1.0 DC/DC Converter 12-42V In 9V Out | Rapid Electronics |
DC/DC Conv 12-42V:9.0V 1A 9W SIP3 | Schukat Electronic |
Non-Isolated DC/DC Converters CONV DC/DC 1A 12-42VIN 9.0VOUT | Sager |
SwitchReg 12-42V to 9.0V 1A THT | Rutronik |
Converter: DC/DC | Transfer Multisort Elektronik |
Dc-Dc Converter, 9V, 1A | Newark Electronics |
America Only - R-78C-1.0 Series Single Output 9 V DC/DC Converter - SIP-3 | Future Electronics |
Recom Switching Regulator, 12 - 42V Input, 9V Output, 1A | RECOM Power Inc. R-78C9.0-1.0 | RS Americas |
DC-DC CONVERTER, 9V, 1A | element14 |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Where can I find additional details, specifications and documents for a R-78C9.0-1.0?
Additional datasheets, footprints and schematics for R-78C9.0-1.0 are listed on our Part Details page. You can also find images and similar parts to R-78C9.0-1.0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R-78C9.0-1.0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R-78C9.0-1.0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R-78C9.0-1.0 fall under?
The R-78C9.0-1.0 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to R-78C9.0-1.0 when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R-78C9.0-1.0 you can contact the distributor directly for product support, shipping queries etc.
Is the R-78C9.0-1.0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for R-78C9.0-1.0 have stock available?
Authorised distributors including RS, Rapid Electronics, Schukat Electronic, Sager and Rutronik have stock available or on a lead time for R-78C9.0-1.0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R-78C9.0-1.0 often in real-time on the comparison pages.
What if I can't find stock of R-78C9.0-1.0?
You can fill out our help required form which you can use to request a quote for R-78C9.0-1.0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.