Status: | Unknown |
---|---|
Series: | R-78C-1.0 Series |
RoHS: | Unknown |
Prices starting from US$7.59
Distributor | Stock | ||
---|---|---|---|
RS
from US$9.47
|
101
in stock
|
Buy Now | |
Sager
from US$8.29
|
7,936
in stock
|
Buy Now | |
Schukat Electronic
from US$8.78
|
6,267
in stock
|
Buy Now | |
Rutronik
from US$10.24
|
5,250
in stock
|
Buy Now | |
Future Electronics
from US$8.70
|
3,138
in stock
|
Buy Now | |
Rapid Electronics
from US$14.64
|
613
in stock
|
Buy Now | |
Chip One Stop
from US$7.59
|
226
in stock
|
Buy Now | |
RS Americas
from US$9.57
|
31
in stock
|
Buy Now | |
Distrelec
from US$8.74
|
5
in stock
|
Buy Now | |
element14
from US$9.23
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$9.21
|
-
|
Buy Now | |
Richardson RFPD
from US$8.52
|
-
|
Buy Now | |
Farnell
from US$10.04
|
-
|
Buy Now |
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 5W |
Output Voltage Nom. | 5V |
Output Current Max | 1A |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Mounting | Through Hole |
Input Voltage DC Min | 8V |
Input Voltage DC Max | 42V |
DC / DC Converter Type | SIP |
Depth | 11.6mm |
Width | 8.5mm |
Height | 10.4mm |
Product Range | R-78C-1.0 Series |
SVHC | No SVHC (15-Jan-2019) |
Approval Bodies | EN |
Output Current | 1A |
Output Voltage | 5V |
Non-Isolated DC/DC Converters CONV DC/DC 1A 8-42VIN 5.0VOUT | Sager |
DC/DC Conv 8-42V:5.0V 1A 5W SIP3 | Schukat Electronic |
SwitchReg 8-42V to 5.0V 1A THT | Rutronik |
America Only - R-78C-1.0 Series Single Output 5 V DC/DC Converter - SIP-3 | Future Electronics |
Recom 80999206 R-78C5.0-1.0 DC/DC Converter 8-42V In 5V Out | Rapid Electronics |
Switching Regulator,8-42Vin,5Vout 1A | RS |
Recom Switching Regulator, 8 - 42V Input, 5V Output, 1A | RECOM Power Inc. R-78C5.0-1.0 | RS Americas |
Recom DC/DC Converter 8 ... 42V 5V Fixed 5W | Distrelec |
DC-DC CONVERTER, 5V, 1A | element14 |
Dc-Dc Converter, 5V, 1A | Newark Electronics |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Where can I find additional details, specifications and documents for a R-78C5.0-1.0?
Additional datasheets, footprints and schematics for R-78C5.0-1.0 are listed on our Part Details page. You can also find images and similar parts to R-78C5.0-1.0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R-78C5.0-1.0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R-78C5.0-1.0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R-78C5.0-1.0 fall under?
The R-78C5.0-1.0 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to R-78C5.0-1.0 when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R-78C5.0-1.0 you can contact the distributor directly for product support, shipping queries etc.
Is the R-78C5.0-1.0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for R-78C5.0-1.0 have stock available?
Authorised distributors including Sager, Schukat Electronic, Rutronik, Future Electronics and Rapid Electronics have stock available or on a lead time for R-78C5.0-1.0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R-78C5.0-1.0 often in real-time on the comparison pages.
What if I can't find stock of R-78C5.0-1.0?
You can fill out our help required form which you can use to request a quote for R-78C5.0-1.0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.