Status: | Unknown |
---|---|
Series: | R-78C-1.0 Series |
RoHS: | Unknown |
Prices starting from US$7.86
Distributor | Stock | ||
---|---|---|---|
RS
from US$8.83
|
81
in stock
|
Buy Now | |
Sager
from US$8.29
|
4,130
in stock
|
Buy Now | |
Future Electronics
from US$8.70
|
2,057
in stock
|
Buy Now | |
Rutronik
from US$10.24
|
1,932
in stock
|
Buy Now | |
Chip One Stop
from US$7.86
|
383
in stock
|
Buy Now | |
Schukat Electronic
from US$8.78
|
378
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$9.97
|
83
in stock
|
Buy Now | |
Rapid Electronics
from US$13.24
|
27
in stock
|
Buy Now | |
Newark Electronics
from US$9.21
|
-
|
Buy Now | |
RS Americas
from US$9.78
|
-
|
Buy Now | |
element14
from US$10.55
|
-
|
Buy Now | |
Richardson RFPD
from US$8.52
|
-
|
Buy Now | |
Farnell
from US$9.97
|
-
|
Buy Now |
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 3.3W |
Output Voltage Nom. | 3.3V |
Output Current Max | 1A |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Mounting | Through Hole |
Input Voltage DC Min | 7V |
Input Voltage DC Max | 42V |
DC / DC Converter Type | SIP |
Depth | 11.6mm |
Width | 8.5mm |
Height | 10.4mm |
Product Range | R-78C-1.0 Series |
SVHC | No SVHC (15-Jan-2019) |
Approval Bodies | EN |
Output Current | 1A |
Output Voltage | 3.3V |
Non-Isolated DC/DC Converters CONV DC/DC 1A 7-42VIN 3.3VOUT | Sager |
America Only - R-78C-1.0 Series Single Output 3.3 V DC/DC Converter - SIP-3 | Future Electronics |
SwitchReg 7-42V to 3.3V 1A THT | Rutronik |
DC/DC Conv 7-42V:3.3V 1A 3.3W SIP3 | Schukat Electronic |
Converter: DC/DC | Transfer Multisort Elektronik |
Switching Regulator,7-42Vin,3.3Vout 1A | RS |
Recom 80000050 R-78C3.3-1.0 DC/DC Converter 7-42V In 3.3V Out | Rapid Electronics |
Dc-Dc Converter, 3.3V, 1A | Newark Electronics |
Recom Switching Regulator, 7 - 42V Input, 3.3V Output, 1A | RECOM Power Inc. R-78C3.3-1.0 | RS Americas |
DC-DC CONVERTER, 3.3V, 1A | element14 |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Where can I find additional details, specifications and documents for a R-78C3.3-1.0?
Additional datasheets, footprints and schematics for R-78C3.3-1.0 are listed on our Part Details page. You can also find images and similar parts to R-78C3.3-1.0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R-78C3.3-1.0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R-78C3.3-1.0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R-78C3.3-1.0 fall under?
The R-78C3.3-1.0 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to R-78C3.3-1.0 when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R-78C3.3-1.0 you can contact the distributor directly for product support, shipping queries etc.
Is the R-78C3.3-1.0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for R-78C3.3-1.0 have stock available?
Authorised distributors including Sager, Future Electronics, Rutronik, Chip One Stop and Schukat Electronic have stock available or on a lead time for R-78C3.3-1.0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R-78C3.3-1.0 often in real-time on the comparison pages.
What if I can't find stock of R-78C3.3-1.0?
You can fill out our help required form which you can use to request a quote for R-78C3.3-1.0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.