Status: | Unknown |
---|---|
Series: | R-78C-1.0 Series |
RoHS: | Unknown |
Prices starting from US$6.96
Distributor | Stock | ||
---|---|---|---|
RS
from US$9.41
|
53
in stock
|
Buy Now | |
Sager
from US$8.29
|
1,719
in stock
|
Buy Now | |
element14
from US$8.87
|
639
in stock
|
Buy Now | |
Farnell
from US$9.99
|
639
in stock
|
Buy Now | |
Schukat Electronic
from US$8.79
|
334
in stock
|
Buy Now | |
Chip One Stop
from US$6.96
|
189
in stock
|
Buy Now | |
Rapid Electronics
from US$9.39
|
32
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$9.16
|
23
in stock
|
Buy Now | |
Distrelec
from US$8.75
|
7
in stock
|
Buy Now | |
Rutronik
from US$10.25
|
-
|
Buy Now | |
Newark Electronics
from US$8.65
|
-
|
Buy Now | |
Future Electronics
from US$8.70
|
-
|
Buy Now | |
RS Americas
from US$9.78
|
-
|
Buy Now | |
Richardson RFPD
from US$8.52
|
-
|
Buy Now |
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 12W |
Output Voltage Nom. | 12V |
Output Current Max | 1A |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Mounting | Through Hole |
Input Voltage DC Min | 15V |
Input Voltage DC Max | 42V |
DC / DC Converter Type | SIP |
Depth | 11.6mm |
Width | 8.5mm |
Height | 10.4mm |
Product Range | R-78C-1.0 Series |
SVHC | No SVHC (15-Jan-2019) |
Approval Bodies | EN |
Output Current | 1A |
Output Voltage | 12V |
Non-Isolated DC/DC Converters CONV DC/DC 1A 15-42VIN 12VOUT | Sager |
DC-DC CONVERTER, 12V, 1A | element14 |
DC/DC Conv 15-42V:12V 1A 12W SIP3 | Schukat Electronic |
Switching Regulator,15-42Vin,12Vout 1A | RS |
Recom 80000044 R-78C12-1.0 DC/DC Converter 15-42V In 12V Out | Rapid Electronics |
Converter: DC/DC | Transfer Multisort Elektronik |
Recom DC/DC Converter 15 ... 42V 12V Fixed 12W | Distrelec |
SwitchReg 15-42V to 12V 1A THT | Rutronik |
Dc-Dc Converter, 12V, 1A | Newark Electronics |
America Only - R-78C-1.0 Series Single Output 12 V DC/DC Converter - SIP-3 | Future Electronics |
Recom Switching Regulator, 15 - 42V Input, 12V Output, 1A | RECOM Power Inc. R-78C12-1.0 | RS Americas |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Where can I find additional details, specifications and documents for a R-78C12-1.0?
Additional datasheets, footprints and schematics for R-78C12-1.0 are listed on our Part Details page. You can also find images and similar parts to R-78C12-1.0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R-78C12-1.0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R-78C12-1.0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R-78C12-1.0 fall under?
The R-78C12-1.0 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to R-78C12-1.0 when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R-78C12-1.0 you can contact the distributor directly for product support, shipping queries etc.
Is the R-78C12-1.0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for R-78C12-1.0 have stock available?
Authorised distributors including Sager, element14, Farnell, Schukat Electronic and Chip One Stop have stock available or on a lead time for R-78C12-1.0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R-78C12-1.0 often in real-time on the comparison pages.
What if I can't find stock of R-78C12-1.0?
You can fill out our help required form which you can use to request a quote for R-78C12-1.0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.